location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TLPLV2 Replacement lamp projector lamp 165 W SHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLPLV2 Replacement lamp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLV2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016099562264 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2018 16:46:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Toshiba TLPLV2 Replacement lamp projector lamp 165 W SHP :
The short editorial description of Toshiba TLPLV2 Replacement lamp projector lamp 165 W SHP

LAMP FOR S40/S41 T60/T61 T70 S70/S71
More>>>
Short summary description Toshiba TLPLV2 Replacement lamp projector lamp 165 W SHP:
This short summary of the Toshiba TLPLV2 Replacement lamp projector lamp 165 W SHP data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLPLV2 Replacement lamp, SHP, 165 W, 3000 h

Long summary description Toshiba TLPLV2 Replacement lamp projector lamp 165 W SHP:
This is an auto-generated long summary of Toshiba TLPLV2 Replacement lamp projector lamp 165 W SHP based on the first three specs of the first five spec groups.

Toshiba TLPLV2 Replacement lamp. Lamp type: SHP, Bulb power: 165 W, Service life of lamp: 3000 h

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML11131 projector lamp 165 W
(show image)
ML11131 ML11131 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL439 projector lamp 165 W SHP
(show image)
GL439 GL439 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV10LAMP projector lamp 200 W
(show image)
TLPLV10LAMP TLPLV10LAMP 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLU6 projector lamp 150 W UHP
(show image)
TLPLU6 TLPLU6 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV4 projector lamp 160 W UHP
(show image)
TLPLV4 TLPLV4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)