Belkin logo

Belkin 6-Socket SurgeMaster Superior Series with Telephone Protection White 6 AC outlet(s) 78.7" (2 m)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32828
Info modified on:
04 Apr 2019, 06:14:47
Guarantee:
- Lifetime Product Warranty
Long product name Belkin 6-Socket SurgeMaster Superior Series with Telephone Protection White 6 AC outlet(s) 78.7" (2 m):

6-Socket SurgeMaster Superior Series with Telephone Protection

Short summary description Belkin 6-Socket SurgeMaster Superior Series with Telephone Protection White 6 AC outlet(s) 78.7" (2 m):

Belkin 6-Socket SurgeMaster Superior Series with Telephone Protection, 1940 J, 6 AC outlet(s), White, 58 dB, 78.7" (2 m), 45000 A

Long summary description Belkin 6-Socket SurgeMaster Superior Series with Telephone Protection White 6 AC outlet(s) 78.7" (2 m):

Belkin 6-Socket SurgeMaster Superior Series with Telephone Protection. Surge energy rating: 1940 J, AC outlets quantity: 6 AC outlet(s). Product color: White, EMI/RFI noise filtering: 58 dB. Cable length: 78.7" (2 m). Maximum spike current: 45000 A

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.