Samsung logo

Samsung CLP-W300A toner collector 5000 pages

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179953
Info modified on:
11 Mar 2019, 18:38:07
Long product name Samsung CLP-W300A toner collector 5000 pages:

5000 pages B/W, 1250 pages Colour, 1 pcs

Samsung CLP-W300A toner collector 5000 pages:

CLP-W300A is a waste toner powder collection bottle specifically designed to ensure print quality with crisp, vibrant output from the first page to the last page. It is recommended to empty the bottle before it fills up, due to that it can cause bad print quality issues.

reliable performance
- SAMSUNG waste toner bottle is designed to be compatible with original SAMSUNG laser supplies for a reliable performance. Optimal printing quality is the result of SAMSUNG design and original supplies.

easy installation
- SAMSUNG waste toner bottle is designed with the customer's convenience in mind. Each waste toner bottle is easy to install and convenient to replace.

Short summary description Samsung CLP-W300A toner collector 5000 pages:

Samsung CLP-W300A, 5000 pages, 1250 pages, Laser, CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160N, CLX-3160FN, 4.8 x 4.21 x 5.94" (122 x 107 x 151 mm), 4.27 oz (121 g)

Long summary description Samsung CLP-W300A toner collector 5000 pages:

Samsung CLP-W300A. Page yield: 5000 pages, Page yield (color): 1250 pages, Print technology: Laser. Package dimensions (WxDxH): 4.8 x 4.21 x 5.94" (122 x 107 x 151 mm), Package weight: 4.27 oz (121 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.