location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus XL Computer Case 17" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL Computer Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CNXL1 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus XL Computer Case 17" Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 17" Black
  • - Nylon
  • - 4.41 lbs (2 kg)
Guarantee: Lifetime
Long product name Targus XL Computer Case 17" Briefcase Black :
The short editorial description of Targus XL Computer Case 17" Briefcase Black

Case nylon for notebooks up to 17 " XL
More>>>
Targus XL Computer Case 17" Briefcase Black:
The official marketing text of Targus XL Computer Case 17" Briefcase Black as supplied by the manufacturer

The XL Computer Case is a stylish case made from a combination of nylon materials that will hold notebooks with screens up to 17 inches. This case is truly universal, and features a moulded handle ensuring total comfort combined with durability. With multiple accessory pockets and a large expanding file section you will be sure to have all you need for any day out of the office.

* Holds notebooks with screens up to 17 inches
* A combination of materials creating a stylish design
* Moulded handle providing maximum comfort whilst carrying your notebook computer
* Expanding file section for all day-to-day additional documentation
* Comfortable Boomerang Shoulder strap
* Large front accessory pocket for all your additional items
* External document pocket

Short summary description Targus XL Computer Case 17" Briefcase Black:
This short summary of the Targus XL Computer Case 17" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus XL Computer Case, Briefcase, 17", 4.41 lbs (2 kg)

Long summary description Targus XL Computer Case 17" Briefcase Black:
This is an auto-generated long summary of Targus XL Computer Case 17" Briefcase Black based on the first three specs of the first five spec groups.

Targus XL Computer Case. Case type: Briefcase, Maximum screen size: 17". Weight: 4.41 lbs (2 kg)

Features
Maximum screen size *
17"
Case type *
Briefcase
Material *
Nylon
Product main color *
Black
Weight & dimensions
Weight
4.41 lbs (2 kg)
Notebook compartment dimensions (W x D x H)
16.5 x 13.4 x 2.36" (420 x 340 x 60 mm)
Other features
Dimensions (WxDxH)
18.1 x 15 x 3.54" (460 x 380 x 90 mm)
Country Distributor
United Kingdom 1 distributor(s)