location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer System x3455 server 1 TB Rack (1U) AMD Opteron 2.2 GHz 1 GB DDR2-SDRAM 650 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System x3455
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
798431G
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM eServer System x3455 server 1 TB Rack (1U) AMD Opteron 2.2 GHz 1 GB DDR2-SDRAM 650 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Opteron 2.2 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5
  • - 1 TB DVD-ROM
  • - Rack (1U) 650 W
Guarantee: One year parts and labour, Onsite Repair.
Long product name IBM eServer System x3455 server 1 TB Rack (1U) AMD Opteron 2.2 GHz 1 GB DDR2-SDRAM 650 W :
The short editorial description of IBM eServer System x3455 server 1 TB Rack (1U) AMD Opteron 2.2 GHz 1 GB DDR2-SDRAM 650 W

System x3455, 1x AMD Opteron 2214 2.2 GHz (2x 1 MB L2 cache), 2x 512 MB PC2-5300 ECC SDRAM, 80 GB SATA HD, 2x Broadcom 5704 Gigabit Ethernet, CD-RW/DVD-ROM, ATI RN50B (16 MB)
More>>>
Short summary description IBM eServer System x3455 server 1 TB Rack (1U) AMD Opteron 2.2 GHz 1 GB DDR2-SDRAM 650 W:
This short summary of the IBM eServer System x3455 server 1 TB Rack (1U) AMD Opteron 2.2 GHz 1 GB DDR2-SDRAM 650 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer System x3455, 2.2 GHz, 1 GB, DDR2-SDRAM, 1 TB, 650 W, Rack (1U)

Long summary description IBM eServer System x3455 server 1 TB Rack (1U) AMD Opteron 2.2 GHz 1 GB DDR2-SDRAM 650 W:
This is an auto-generated long summary of IBM eServer System x3455 server 1 TB Rack (1U) AMD Opteron 2.2 GHz 1 GB DDR2-SDRAM 650 W based on the first three specs of the first five spec groups.

IBM eServer System x3455. Processor family: AMD Opteron, Processor frequency: 2.2 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 1 TB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 650 W. Chassis type: Rack (1U)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:24:04
Uk has collected 2 expert reviews for IBM eServer System x3455 server 1 TB Rack (1U) AMD Opteron 2.2 GHz 1 GB DDR2-SDRAM 650 W and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-27 11:24:04
The x3455 is a very well built 1U rack server with a performance oriented hardware package. However, it is quite pricey. In compute node and HPC environments remote server management and monitoring is a must and although not as sophisticated as HP’s so...
67%
zdnet.co.uk
Updated:
2011-09-27 11:24:04
This is a good choice for compute-intensive applications, but restricted storage and availability options limit its use when it comes to general hosting duties.
Good Dualcore AMD Opteron processors, Upgradeable to future quadcore Opterons when available, Up to 64GB of 667MHZ DDR2 memory, Integrated remote management...
Bad Only two internal disks, No hot swapping of disks, Single power supply...
Bottom line This is a good choice for compute-intensive applications, but restricted storage and availability options limit its use when it comes to general hosting duties...
77%