location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P350 Portable photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P350 Portable Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22W0002 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One Year Exchange
Long product name Lexmark P350 Portable photo printer Inkjet 4800 x 1200 DPI :
The short editorial description of Lexmark P350 Portable photo printer Inkjet 4800 x 1200 DPI

P350 Portable Photo Printer
More>>>
Lexmark P350 Portable photo printer Inkjet 4800 x 1200 DPI:
The official marketing text of Lexmark P350 Portable photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer

- Big technology in a compact size. View and edit photos with large 2.4" color display
- Achieve vibrant, resilient photos that can last 100 years
- Lab quality 4” x 6” borderless photos as fast as 75 seconds
- Direct photo printing from memory cards or with PictBridge™
- Portable with built-in handle for mobility

Additional Features
- Portable with built-in handle for mobility
- Print and save your photos with a USB flash drive
- Bluetooth connectivity with optional adapter

Cartridge Compatibility
- Photo Printing Kit, Color: 43
- Lexmark evercolor2 ink is water-resistant and has increased
fade resistance

Paper Compatibility
- Lexmark PerfectFinish Photo Paper

Short summary description Lexmark P350 Portable photo printer Inkjet 4800 x 1200 DPI:
This short summary of the Lexmark P350 Portable photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P350 Portable Photo Printer, Inkjet, 4800 x 1200 DPI

Long summary description Lexmark P350 Portable photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark P350 Portable photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark P350 Portable Photo Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Features
Market positioning *
Home & office
Maximum duty cycle
125 pages per month
Paper handling
Borderless printing media sizes
A6, Hagaki card, L
Ports & interfaces
PictBridge *
Yes
Performance
Sound pressure level (printing)
44 dB
Weight & dimensions
Weight
4.06 lbs (1.84 kg)
Logistics data
Quantity per pallet
90 pc(s)
Other features
Dimensions (WxDxH)
9.25 x 5.79 x 5" (235 x 147 x 127 mm)
Mac compatibility
Yes
Package dimensions (WxDxH)
13 x 7.68 x 7.76" (331 x 195 x 197 mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 11:46:36
Uk has collected 26 expert reviews for Lexmark P350 Portable photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-24 11:46:22
Although Lexmarks P350 inkjet photo printer is no longer in production, its still available to buy. It takes a standard Lexmark colour cartridge and photo paper, so getting replacement consumables shouldnt be a problem. A high-yield Lexmark #43 c...
20%
macworld.co.uk
Updated:
2014-09-24 11:46:30
Lexmark has a bit of a reputation for poor-quality photo printing, but with the P350 the company has introduced a new ink set – the evercolor2 pigmented inks – which is housed in a single, three-colour cartridge. The new inks seem to have made...
Good Detail in the shadows and in darker areas of photographs was visible, decent reproduction of life-like colours...
Bad Images can appear very pale, the most unattractive printer on test...
60%
pcadvisor.co.uk
Updated:
2014-09-24 11:46:30
Of the compact models we tested, the Lexmarks styling is the most traditional with its boxy profile and simple detailing. It may not be exciting to look at but the P350 is extremely practical, with a small footprint reserving only modest desk space...
Bottom line We have cause for concern over the print quality, speed isnt great and the Lexmark P350 is a slightly boring-looking piece of kit. Not exactly a vintage performance. Michael Haynes Lowest online price: £N/A...
70%
techradar.com
Updated:
2014-09-24 11:46:30
Lexmark has an uphill struggle on its hands if its to break the Epson, HP and Canon stranglehold on the home photo printers market. This is especially true for mini photo lab printers. Epsons PictureMate and HPs PhotoSmart printers have things prett...
Good Easy to use, Decent colour, Prints in 90 seconds...
Bad Inconsistent results, Marginally improved build quality, The detail in images lacks refinement...
Bottom line Lexmark has an uphill struggle on its hands if its to break the Epson, HP and Canon stranglehold on the home photo printers market. This is especially true for mini photo lab printers. Epsons PictureMate and HPs PhotoSmart printers have things prett...
50%
webuser.co.uk
Updated:
2014-09-24 11:46:30
This portable printer handles prints up to 15 x 10cm, and can connect directly to your computer (USB), camera (PictBridge) or memory card (Secure Digital, xD, Memory Stick or Compact Flash). The test pictures we printed on the device were pretty good but...
80%
itreviews.com
Updated:
2014-09-24 11:46:30
portable inkjet photo printer: The natural successor to the P315, Lexmarks first dedicated photo printer, the P350 improves on the printing speeds of its predecessor and introduces some new Lexmark technology. While its very portable, you cant use it ever...
0%
dpexpert.com.au
Updated:
2014-09-24 11:46:31
The Lexmark P350 printer is a dedicated standard size (15cm by 10cm) colour printer. There are slots on the printer for every type of memory card and also a socket for a USB memory stick. There is also the usual Pictbridge connection. It also connects...
Good The P350 looks good and it comes with a remarkably comprehensive printed manual. (The supplied manual is in draft form and we are assuming that this is how the finished book will appear.) The promised long print life is a desirable feature of any printer.
Bad We printed via the computer and found that there was some graininess in the prints, particularly in open shadow areas. We also found that colour was not well-matched on the PC and the printer -- this is an issue that can be fixed with fiddling of the s...
Bottom line The Lexmark P350 produces sharp, punchy -- perhaps over-saturated -- prints in a reasonable time. It takes about 75 seconds to produce a print which is a bit slow by the best standards. Contrast is a little high. For anyone looking for an inexpensive p...
0%
photographyblog.com
Updated:
2014-09-24 11:46:22
The Lexmark P350 is a thermal inkjet compact photo printer which can deliver a 10x15cm / 6x4inch print in a claimed time of 75 seconds. The P350 uses a 3-colour single cartridge containing pigment ink. Print resolution is 4800 x 1200 dpi, and the new...
Bottom line Lexmark P350 Review Review Date: December 7th 2006 Leave a comment about this Review Introduction The Lexmark P350 is a thermal inkjet compact photo printer which can deliver a 10x15cm / 6x4inch print in a claimed time of 75 seconds. The P350 uses a 3...
60%
Howstuffworks.com
Updated:
2014-09-24 11:46:25
The Lexmark P350 is a next-generation photo printer; it replaces the aging P315, Lexmarks first dedicated photo processing system. With many notable improvements over the P315, the Lexmark P350 has a lot going for it. The P350 is easily portable, alth...
Good Improved ink and paper provide waterproof, smudge-resistant prints, large LCD for comfortable image viewing, good output quality.
Bad Single tricolor ink cartridge, limited image editing functions, slow output speeds, no battery option.
Bottom line The Lexmark P350 is a next-generation photo printer; it replaces the aging P315, Lexmarks first dedicated photo processing system. With many notable improvements over the P315, the Lexmark P350 has a lot going for it. The P350 is easily portable, alt...
60%
pcworld.com_techhive.com
Updated:
2014-09-24 11:46:25
Lexmark P350 Lexmarks portable P350 is inexpensive and easy to use, but its slow prints suffer from banding. Recommend this story? Yes No Please Wait... The portable Lexmark P350 is easy to use, easy to carry by its folding handle, and easy on the poc...
Good Affordable, Tough construction...
Bad Very slow printing, Banding hurts print quality...
Bottom line Lexmarks portable P350 is inexpensive and easy to use, but its slow prints suffer from banding.
76%
macworld.com
Updated:
2014-09-24 11:46:30
SummaryPros: Inexpensive; works well with iPhoto; water-and smudge-resistant inks. Cons: Undersaturated prints suffer from bronzing; no battery option; relatively slow print speeds. Price as rated: $130 Best Current Price: $79.99 (via ProductFinder) Co...
Good Inexpensive; works well with iPhoto; water-and smudge-resistant inks.
Bad Undersaturated prints suffer from bronzing; no battery option; relatively slow print speeds.
Bottom line The inexpensive P350 marks a number of firsts for Lexmark—it’s the company’s first portable photo printer to work with a Mac and its first to use water- and smudge-resistant pigment inks. Unfortunately, when compared to competing p...
60%
trustedreviews.com
Updated:
2014-09-24 11:46:30
The P350 can be seen as a second generation photo printer, where Lexmark is trying to increase value in what is basically a simple design. By keeping the asking price low and introducing extra functionality, in this case a colour LCD monitor display, the...
80%
v3.co.uk
Updated:
2014-09-24 11:46:30
Does this portable printer carry it off?...
60%
pcmag.com
Updated:
2014-09-24 11:46:34
When Lexmark introduced its first small-format dedicated photo printer, the P315, last year, my reaction was unenthusiastic. But its replacement, the P350 ($129.99 direct) makes it clear that the P315 was the hardware equivalent of a 1.0 software rel...
Good Prints from cameras, memory cards, and computers. Water-resistant output. Uses paper up to 4 by 8 inches in size.
Bad Photos scratch easily. Differential gloss on some photos reflects light unevenly.
Bottom line The Lexmark P350 delivers reasonably high-quality, water-resistant photos and can print from a camera, memory card, or—unlike its predecessor—a computer...
60%
thinkcamera.com
Updated:
2014-09-24 11:46:36
The Lexmark P350 is one of a new breed of ?one trick? printers. Instead of printing any size up to A4 like most photo printers you are limited to 6 x 4 (or ?10 x 15? in metric). However, this tiny printer has a couple of tricks up its sleeve. Appearan...
90%
Country Distributor
United Kingdom 1 distributor(s)