location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 54 Mbps Wireless Access Point & Router 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54 Mbps Wireless Access Point & Router
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR015463
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points USRobotics 54 Mbps Wireless Access Point & Router 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum data transfer rate: 54 Mbit/s
  • - WPA-PSK, WPA2
  • - Dipole antenna
Guarantee: 2 years
Long product name USRobotics 54 Mbps Wireless Access Point & Router 54 Mbit/s :
The short editorial description of USRobotics 54 Mbps Wireless Access Point & Router 54 Mbit/s

54 Mbps Wireless Access Point & Router
More>>>
Short summary description USRobotics 54 Mbps Wireless Access Point & Router 54 Mbit/s:
This short summary of the USRobotics 54 Mbps Wireless Access Point & Router 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 54 Mbps Wireless Access Point & Router, 54 Mbit/s, 10/100Base-T(X), 253 user(s), 13 channels, WPA-PSK, WPA2, DoS detection, Demilitarized zone (DMZ)

Long summary description USRobotics 54 Mbps Wireless Access Point & Router 54 Mbit/s:
This is an auto-generated long summary of USRobotics 54 Mbps Wireless Access Point & Router 54 Mbit/s based on the first three specs of the first five spec groups.

USRobotics 54 Mbps Wireless Access Point & Router. Maximum data transfer rate: 54 Mbit/s, Cabling technology: 10/100Base-T(X), Number of users: 253 user(s). Security algorithms: WPA-PSK, WPA2, Security features: DoS detection, Demilitarized zone (DMZ), VPN support: IPSec, L2TP, PPTP. LED indicators: LAN, Power, WAN, WLAN, Certification: RoHS, CE. Antenna features: Dipole antenna, Antenna gain level (max): 2 dBi. Dimensions (WxDxH): 4.49 x 4.41 x 1.12" (114 x 112 x 28.4 mm)

Brand Image Article code product Stock Price from
USRobotics

USRobotics Wireless Starter Kit 54 Mbit/s
(show image)
USR805475 Wireless Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)