location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Essential SA 5 TV, GR 5 AC outlet(s) 230 V 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential SA 5 TV, GR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5BV-UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304223979 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC Essential SA 5 TV, GR 5 AC outlet(s) 230 V 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 960 J 5 AC outlet(s) 230 V
  • - Cable length: 70.9" (1.8 m)
  • - 20 dB
Long product name APC Essential SA 5 TV, GR 5 AC outlet(s) 230 V 70.9" (1.8 m) :
The short editorial description of APC Essential SA 5 TV, GR 5 AC outlet(s) 230 V 70.9" (1.8 m)

Essential SurgeArrest 5 outlets with Coax Protection 230V Germany
More>>>
APC Essential SA 5 TV, GR 5 AC outlet(s) 230 V 70.9" (1.8 m):
The official marketing text of APC Essential SA 5 TV, GR 5 AC outlet(s) 230 V 70.9" (1.8 m) as supplied by the manufacturer

Lightning and power surges can permanently ruin your electronic equipment. Changes in voltage cause lockups and loss of work. This unit will protect your equipment from the threat of bad power. The Essential SurgeArrest series offers a great value for home equipment and business applications such as small office/home computers.

Lightning and Surge Protection
To prevent damage to your equipment from power surges and spikes.

IEEE let-through ratings and regulatory agency compliance
APC's surge protectors undergo stringent testing by IEEE, and are awarded "let-through ratings", which indicate the maximum voltage level that can possibly reach your equipment after a surge or voltage spike has passed through a surge protector. Lower IEEE let-through ratings indicate better protection and performance. APC’s Essential SurgeArrest series offers optimal performance with a let-through rating of less than 330V for North American products, and a rating of less than 15% for products sold worldwide. All APC products comply with local agency safety requirements, including UL in North America and CE/Kema/Gost/C-tick/A-Tick/Telepermit in their respective regions.

Data-line Protection
Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from “back door” surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines.

Noise Filtering
Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment.

Catastrophic Event Protection
SurgeArrest's components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike APC's SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC’s SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Protection Working Indicator
If this indicator goes out, surge suppression circuitry has been damaged by a heavy strike or power line surge.

Building wiring fault indicator
If this indicator goes out, surge suppression circuitry has been damaged by a heavy strike or power line surge.

Short summary description APC Essential SA 5 TV, GR 5 AC outlet(s) 230 V 70.9" (1.8 m):
This short summary of the APC Essential SA 5 TV, GR 5 AC outlet(s) 230 V 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Essential SA 5 TV, GR, 960 J, 5 AC outlet(s), 230 V, 10 A, 20 dB, 70.9" (1.8 m)

Long summary description APC Essential SA 5 TV, GR 5 AC outlet(s) 230 V 70.9" (1.8 m):
This is an auto-generated long summary of APC Essential SA 5 TV, GR 5 AC outlet(s) 230 V 70.9" (1.8 m) based on the first three specs of the first five spec groups.

APC Essential SA 5 TV, GR. Surge energy rating: 960 J, AC outlets quantity: 5 AC outlet(s), Nominal input voltage: 230 V. EMI/RFI noise filtering: 20 dB. Cable length: 70.9" (1.8 m), Weight: 24.7 oz (700 g). Dimensions (WxDxH): 2.76 x 1.77 x 15.2" (70 x 45 x 385 mm). Maximum spike current: 13000 A

Power
Surge energy rating *
960 J
AC outlets quantity *
5 AC outlet(s)
Nominal input voltage *
230 V
Maximum spike current
13000 A
Nominal current output
10 A
Features
EMI/RFI noise filtering
20 dB
Weight & dimensions
Weight
24.7 oz (700 g)
Cable length *
70.9" (1.8 m)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
2.76 x 1.77 x 15.2" (70 x 45 x 385 mm)
Telephone line protection
No
Audio/video line protection
Yes
Brand Image Article code product Stock Price from
Eaton

Eaton Protection Box 5 Tel@+TV DIN Silver 5 AC outlet(s) 220-250 V
(show image)
66936 Protection Box 5 Tel@+TV DIN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)