Philips logo

Philips 7FF1M4/00 digital photo frame 7"

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
255052
Info modified on:
21 Oct 2022, 10:14:32
Philips 7FF1M4/00 user manual (898 KB)
Quick start Guide (2.7 MB)
Product Brochure/Datasheet (336 KB)
Bullet Points Philips 7FF1M4/00 digital photo frame 7":
  • - 17.8cm/7" LCD
  • - 16.5 cm/6.5" viewing area
Long product name Philips 7FF1M4/00 digital photo frame 7":

Every picture tells your story

Philips 7FF1M4/00 digital photo frame 7":

How many digital pictures are hidden on your PC? See, share and relive your memories with Philips PhotoFrame™, the easiest way to display your digital photos in stunning quality - without a PC.

Short summary description Philips 7FF1M4/00 digital photo frame 7":

Philips 7FF1M4/00, 7", 800 x 480 pixels, 200 cd/m², 170°, 170°, USB 2.0

Long summary description Philips 7FF1M4/00 digital photo frame 7":

Philips 7FF1M4/00. Display diagonal: 7", Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Cable lock slot type: Kensington. Power source type: AC, Battery, Battery life (max): 0.8 h

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.