location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVS338UK
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 253 user(s)
  • - Wired
  • - 32 MB
Guarantee: 3 year
Long product name NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall :
The short editorial description of NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall

ProSafe VPN Firewall 50 with 8 x 10/100 Switching Ports & Support for Trend Micro’s Anti-virus/anti-spam software
More>>>
NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall:
The official marketing text of NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall as supplied by the manufacturer

The FVS338 VPN Firewall Router is ideal for small to mid sized businesses looking to secure an office network with an upgradeable VPN Firewall that integrates multiple security capabilities for total protection.

Connectivity & Management
The FVS338 VPN Firewall Router features 8 x 10/100 switch ports with auto-sensing and Auto Uplink™ to auto detect speed, duplex & cable type. The FVS338 also uses NAT routing technology, enabling up to 253 LAN users to share one IP address assigned by your Internet Service Provider (ISP). The FVS338 also supports SNMP (Simple Network Management Protocol), use it with any SNMP-based management software including NETGEAR’s NMS100 ProSafe™ Network Management Software. The FVS338 Firewall also comes with connection insurance: A built-in serial port for dial-up access should your broadband connection fail.

Private, Secure Business Communication
The FVS338 Firewall is an ideal choice for growing businesses that are concerned about security breeches that can either expose sensitive information or cause network downtime. High on security this true firewall provides Denial of Service (DoS) protection and Intrusion Detection using Stateful Packet Inspection (SPI). The FVS338 will protect your business against DoS attacks such as Ping of Death, SYN Flood, Land Attacks, IP Spoofing, tear drop, and many more. Keyword content filtering allows you to control Web access and block unacceptable sites. Logging, reporting, and real-time notification alert you to problems or attacks.

The FVS338 Firewall Router ensures communication between multiple office locations remains private with up to 50 simultaneous Virtual Private Network (VPN) connections (security associations) using secure Public Key Infrastructure (PKI). All data traffic between business locations is encrypted using DES, 3DES, or 256-bit AES. The FVS338 also supports IPSec, PPTP, L2TP and VPN pass-through functionality for use as part of a client-based remote connection to a larger enterprise VPN. Centralised management of a distributed workforce is possible with Secure Sockets Layer (SSL) enabling secure remote management capabilities. In summary the FVS338 is an excellent alternative to more expensive and hard-to-deploy non-routing firewall ‘appliances’.

Unified Threat Management (UTM)
Trend Micro’s new anti-virus/anti-spam software has been integrated with NETGEAR’s FVX538 & FVS338 ProSafe VPN Firewalls, empowering small business owners to deploy and manage an effective anti-virus strategy with limited IT investment. This new Unified Threat Management (UTM) software can automatically deploy virus pattern, scan engine, and software patch updates to networked computers and acts as a single point of management, thus reducing maintenance efforts. Built-in system cleaning and restoration capabilities further extend your customer’s security investment, eliminating downtime and costly clean- up should your network become threatened. The FVS338 is bundled with a 60 day trial version of Trend Micro’s Client/Server and Client/Server/Messaging Suite for Small and Medium Business.

Easy to Set-up & Interoperable
NETGEAR’s Smart Wizard™ connects to your ISP quickly, and the easy-to-use Web-based configuration screen and Install Assistant reduce set-up time. The VPN Wizard capability makes setting up secure, remote connections easy. The FVS338 VPN Firewall is VPNC compliance and compatible with all major VPNC certified devices and standards-based IPSec Client software, including NETGEAR’s ProSafe VPN Client Software. Support for DHCP (client and server) as well as PPPoE allows for easy, widespread deployment, whilst Auto Uplink™ on the LAN ports eliminates the need for crossover cables. Compatible with Windows®, Macintosh®, UNIX®, and Linux®, or any other TCP/IP based platforms.

Key features:
- Up to 50 simultaneous IPSec VPN security associations (tunnels)
8 auto-sensing, Auto Uplink™ 10/100 Switch
- SNMP Support for use with any SNMP-based
- True Firewall with Stateful Packet Inspection (SPI) & Intrusion Detection
- Denial of Service (DoS) attack protection
- Support for Trend Micro’s anti-virus, anti-spyware & anti-spam policy enforcement
- Built-in serial port for dial-up access and auto-failover
- Optimised for NETGEAR’s ProSafe VPN Client
- Compatiable with other VPNC certified IPSec VPN devices & s/w

Short summary description NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall:
This short summary of the NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports, 253 user(s), Stateful Packet Inspection (SPI) Denial of Service (DoS) Intrusion Detection System (IDS) Web URL..., IKE SA FQDN Key life and IKE lifetime time settings IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE,..., Ethernet, Fast Ethernet, SNMP v2c, SSL, Telnet, NTP, IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP

Long summary description NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall:
This is an auto-generated long summary of NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall based on the first three specs of the first five spec groups.

NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports. Number of users: 253 user(s). Firewall security: Stateful Packet Inspection (SPI) Denial of Service (DoS) Intrusion Detection System (IDS) Web URL..., VPN support: IKE SA FQDN Key life and IKE lifetime time settings IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE,.... Data link protocols: Ethernet, Fast Ethernet, Management protocols: SNMP v2c, SSL, Telnet, NTP, Supported network protocols: IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP. Management platform: Web GUI. Connectivity technology: Wired

Network
VPN tunnels quantity
50
Number of users
253 user(s)
Security
Firewall security
Stateful Packet Inspection (SPI) Denial of Service (DoS) Intrusion Detection System (IDS) Web URL keyword filtering Port/service blocking FTP/SMTP/RPC program filtering
VPN support
IKE SA FQDN Key life and IKE lifetime time settings IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE, PKI, AES
Protocols
Data link protocols
Ethernet, Fast Ethernet
Management protocols
SNMP v2c, SSL, Telnet, NTP
Supported network protocols
IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP
Management features
Management platform
Web GUI
Remote administration
Yes
Ports & interfaces
Connectivity technology
Wired
Memory
Internal memory
32 MB
Storage
Flash memory
16 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Dimensions (WxDxH)
10 x 7.01 x 1.56" (254 x 178 x 39.6 mm)
Weight
3.75 lbs (1.7 kg)
Other features
Special features
MD5/SHA-1 hashing algorithm AH/AH-ESP support PKI
I/O ports
8x 10/100 Ethernet 1x 10/100 WAN 1x RS-232 Serial 1x Power
Authentication method
via IP address
Maximum data transfer rate
100 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:50:19
Uk has collected 1 expert review for NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 00:50:19
Netgear is undoubtedly best know for its consumer networking products but its ProSafe router lineup aims to provide businesses with that little bit more in terms of features and security options. The VPN Firewall 50, or FVS338, offers the usual SPI/NAT fi...
70%
Country Distributor
United Kingdom 1 distributor(s)