location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Ergo M-Pro Notebook Stand

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergo M-Pro Notebook Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWE04US
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Targus Ergo M-Pro Notebook Stand:
This short summary of the Targus Ergo M-Pro Notebook Stand data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Ergo M-Pro Notebook Stand, Black, Silver, 17.1 oz (485 g), 12.2 x 9.06 x 0.394" (310 x 230 x 10 mm)

Long summary description Targus Ergo M-Pro Notebook Stand:
This is an auto-generated long summary of Targus Ergo M-Pro Notebook Stand based on the first three specs of the first five spec groups.

Targus Ergo M-Pro Notebook Stand. Product color: Black, Silver. Weight: 17.1 oz (485 g). Dimensions (WxDxH): 12.2 x 9.06 x 0.394" (310 x 230 x 10 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:14:44
Uk has collected 1 expert review for Targus Ergo M-Pro Notebook Stand and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2011-10-04 09:14:44
Portability is a plus with the Targus Ergo M-Pro Mobile Notebook Stand, but the convenience also has a downside. The M-Pro weighs only 1.4 pounds, the lightest of all the stands we tested, and measures a mere 9 inches when closed—a good fit for most...
60%