location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon L2000 fax machine Laser 1200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7908A063
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon L2000 fax machine Laser 1200
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color faxing 1200
  • - 3 sec/page
  • - Answering machine
Long product name Canon L2000 fax machine Laser 1200 :
The short editorial description of Canon L2000 fax machine Laser 1200

18ppm, 1200dpi, 512 page standard memory, iFAX, 50 page Automatic Document Feeder
More>>>
Canon L2000 fax machine Laser 1200:
The official marketing text of Canon L2000 fax machine Laser 1200 as supplied by the manufacturer

Productive 18 pages per minute speed
Outstanding 1200 x 1200 dpi print resolution
Ultra Fast Super G3 Modem
512 page standard memory + optional 32MB memory (1500 pages)
50 page Automatic Document Feeder
Connectivity options to enable network printing, network faxing & internet faxing
Duplex printing with optional printer kit
Intelligent functions (optional) enables scan to iFAX, scan to e-mail, scan to FTP and auto transfer of received fax

HIGH SPEED, MULTI-TASKING

Enhance efficiency, save time and cut costs with the most complete laser fax for dynamic corporate environments. High speed performance for heavy-duty faxing - as well as fast network printing and convenient copying - provides unparalleled productivity. All combined with high quality sending, simplicity and total security for sensitive documents.

The L2000 is the ideal choice for medium to large size organisations and departments with demanding workloads. With an iFAX option the L2000 opens new horizons for highly effective faxing. Fully utilising your organization's internet platform, it features intelligent send, receive and forward functions to speed up and simplify overall document management.

HEAVY-DUTY PERFORMANCE

Enhanced Productivity
The durable design of the L2000 makes it ideal for rapid and reliable high-volume faxing. The large standard paper capacity of 600 sheets reduces the need for constant paper refilling. A huge standard memory of 512 pages* stores both your incoming and outgoing faxes.

Dual Access, standard on the L2000, allows it perform multiple functions simultaneously. Dual Access provides users with the ability to; scan into memory while sending a fax/iFAX, scan into memory while receiving a fax, print while sending a fax from memory and program the machine while sending or receiving a fax.

* Based on Canon standard test chart No.1

Cutting Phone & Labour Costs
Keep your phone and labour costs down to an absolute minimum, thanks to ultra fast Super G3 transmission. A clever capability allows full reception of multiple faxes without blocking the line. Up to 200 fax numbers can be stored in memory (72 one touch/128 coded) for faster dialling. Scanning speed is a rapid 1.1 seconds per page (A4). Plus 18 pages per minute printing speed delivers your faxes instantly.

Superior Image Quality
Whether you're faxing fine text, diagrams or even photographs, you can always rely on Canon's exclusive UHQ (Ultra High Quality) technology for superior transmission. Ensuring extra depth and clarity for all your detailed work. A maximised print resolution of 1200 x 1200 dpi offers equally high quality for all incoming faxes.

Complete Confidentiality
Up to 50 confidential mailboxes are available - offering users total security for sensitive documents. Documents can then be received in memory and are only printed out when a password is provided. Further, a forced reception feature can be enabled to ensure that all documents stay in memory and are only printed on request. While direct mail prevention eliminates unwanted faxes.

AN INTELLIGENT WORKFLOW
Internet Faxing bypasses the public switched telephone network and offers many advantages for your business:
 Lowers your cost of communications by eliminating per-call charges for each transmission-especially for long-distance and international calls.
 Allows for the simultaneous and instantaneous distribution of information to all recipients. Data is transmitted to all recipients at once, at the maximum speed of your network-not the telephone line-eliminating delays associated with sequential broadcast technology.
 Maintains image quality and document integrity through end-to-end digital transmission. Your faxes are impervious to distortion from static and line noise, so resolution is never compromised.
 Increases productivity by eliminating busy signals and rescanning tasks-every fax gets through the first time, every time.

Powerful Network Printing(optional)
With optional network connectivity, the L2000 can also be used as a fast, flexible and high quality printer for every PC on your network. Speed is a rapid 18 pages per minute, with a razor-sharp print resolution of 1200 x 1200 dpi. Thus it's ideal for use as a backup printer - or it can even serve as the main printer for departments and workgroups.

Manage It All Easily
A Remote User Interface (RUI) allows direct desktop control from connected PCs. Users can issue print commands, check on status and carry out a wide range of functions, via the built-in web browser function. Plus handy network management tools let administrators maintain and monitor use remotely - complete with full accountability so costs can be reduced.

UPGRADE AS YOUR BUSINESS EXPANDS

High Volume Paper capacity
An optional 500-sheet paper cassette for the L2000 takes the total paper supply up to 1100 sheets. Simply add it on whenever you want - to meet the most demanding needs for high volume faxing and printing in the future.

Benefit From More Memory
You can also boost the standard 8MB memory right up to 40MB with an optional 32MB memory upgrade. This offers a massive 1500-page storage memory for high volume faxing - without any risk of missing a fax even if paper runs out. Also an optional handset can be added for full phone/fax use.

Network Printing
Add on an optional network and printer card and transform the L2000 into a powerful and productive network printer. It adds to overall efficiency, saves space and saves you the cost of having to buy an extra printer as and when the need arises.

Internet Faxing
If internet faxing is a feature that might interest you in the future, no problem. The L2000 can be easily upgraded to an internet fax at any time - thus offering your organization intelligent, time-saving workflow functions in one device.

Short summary description Canon L2000 fax machine Laser 1200:
This short summary of the Canon L2000 fax machine Laser 1200 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon L2000, Laser, 3 sec/page, 250 sheets, 50 sheets, 250 sheets, 56 dB

Long summary description Canon L2000 fax machine Laser 1200:
This is an auto-generated long summary of Canon L2000 fax machine Laser 1200 based on the first three specs of the first five spec groups.

Canon L2000. Print technology: Laser, Fax transmission speed: 3 sec/page. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 50 sheets, Standard output capacity: 250 sheets. Noise level: 56 dB. Dimensions (WxDxH): 19.6 x 19.6 x 18.1" (499 x 498.7 x 458.9 mm), Weight: 5.29 lbs (2.4 kg). Print speed (black, normal quality, A4/US Letter): 18 ppm

Fax
Print technology *
Laser
Color faxing *
Yes
Fax resolution
1200
Fax transmission speed
3 sec/page
Error Correction Mode (ECM)
Yes
Auto-redialing
Yes
Auto reduction
Yes
Answering machine
Answering machine *
Yes
Input & output capacity
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity
250 sheets
Sound emission
Noise level
56 dB
Weight & dimensions
Dimensions (WxDxH)
19.6 x 19.6 x 18.1" (499 x 498.7 x 458.9 mm)
Weight
5.29 lbs (2.4 kg)
Printing
Print speed (black, normal quality, A4/US Letter)
18 ppm
Other features
Interface
IEEE1284 (Parallel), USB
Minimum system requirements
IBM Compatible computer with a Pentium 90 processir or higher, 32MB RAM, 60MB hard disk space, 256 colour monitor or greater, CD-ROM drive
Compatible operating systems
Win 95, NT4.0, 98, Me, 2000, XP
Standby acoustic emission
35 dB