NETGEAR logo

NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
330034
Info modified on:
20 Apr 2023, 10:31:33
Bullet Points NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue:
  • - Connects up to 10x faster than Fast Ethernet for maximum performance
  • - Up to 60% lower power consumption
  • - Auto power-down mode saves energy when port is unused
  • - Simple to combine Fast Ethernet and Gigabit devices in your network
  • - Plug-and-play installation delivers ease of use
Long product name NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue:

5-Port 100/1000 Mbps Gigabit Switch

Short summary description NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue:

NETGEAR GS105, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Wall mountable

Long summary description NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue:

NETGEAR GS105. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 4000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3z. DC input voltage: 12 V. Wall mountable

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.