NETGEAR logo

NETGEAR ProSafe 16 Port Gigabit Desktop Switch Unmanaged Gigabit Ethernet (10/100/1000)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196203
Info modified on:
18 Jan 2024, 17:35:08
Guarantee:
5 Years on the switch / 2 years on the power supply
Long product name NETGEAR ProSafe 16 Port Gigabit Desktop Switch Unmanaged Gigabit Ethernet (10/100/1000):

NETGEAR 16-Port 100/1000 Mbps Gigabit Switch

NETGEAR ProSafe 16 Port Gigabit Desktop Switch Unmanaged Gigabit Ethernet (10/100/1000):

- High-speed, auto-switching 10/100/1000 Mbps Ethernet connection
- Integrates 10, 100, & 1000 Mbps devices within a network
- Silently delivers up to 2000 Mbps on each port
- Honors Layer 2 802.1p traffic priority tags
- Space-saving desktop dimensions

Short summary description NETGEAR ProSafe 16 Port Gigabit Desktop Switch Unmanaged Gigabit Ethernet (10/100/1000):

NETGEAR ProSafe 16 Port Gigabit Desktop Switch, Unmanaged, Gigabit Ethernet (10/100/1000)

Long summary description NETGEAR ProSafe 16 Port Gigabit Desktop Switch Unmanaged Gigabit Ethernet (10/100/1000):

NETGEAR ProSafe 16 Port Gigabit Desktop Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries. Networking standards: IEEE 802.1p

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.