location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G5 NON 5Mpix 32MB USB 5 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot G5 NON 5Mpix 32MB USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8398A008
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:09:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PowerShot G5 NON 5Mpix 32MB USB 5 MP :
The short editorial description of Canon PowerShot G5 NON 5Mpix 32MB USB 5 MP

PowerShot G5
More>>>
Canon PowerShot G5 NON 5Mpix 32MB USB 5 MP:
The official marketing text of Canon PowerShot G5 NON 5Mpix 32MB USB 5 MP as supplied by the manufacturer

With a stunning combination of resolution, speed and control, all housed in a rugged, elegant new black enclosure, the PowerShot G5 takes the lead as Canon's flagship PowerShot. The PowerShot G5 features an all-new 1/1.8" 5 megapixel CCD sensor, capturing a huge 2592 x 1944 pixel image with exceptional detail and color fidelity. It has a fast, high-resolution 4x optical zoom lens with iris-type aperture and user-operated, multi-stop control for whitetacular depth of field, or elegant blur. Perfect focus, exposure, and color are achieved quickly with the combination of Canon's exclusive imaging processor with iSAPS Intelligent Scene Analysis based on Photographic Space technology, an Intelligent Orientation Sensor, and the use of primary color filters. All these features, plus a host of manual and automatic functions ensure that the PowerShot G5 will get the perfect shot every time.

Short summary description Canon PowerShot G5 NON 5Mpix 32MB USB 5 MP:
This short summary of the Canon PowerShot G5 NON 5Mpix 32MB USB 5 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot G5 NON 5Mpix 32MB USB, 5 MP, 4x, 14.5 oz (410 g)

Long summary description Canon PowerShot G5 NON 5Mpix 32MB USB 5 MP:
This is an auto-generated long summary of Canon PowerShot G5 NON 5Mpix 32MB USB 5 MP based on the first three specs of the first five spec groups.

Canon PowerShot G5 NON 5Mpix 32MB USB. Megapixel: 5 MP. Optical zoom: 4x, Digital zoom: 4.1x. Display diagonal: 1.8". Weight: 14.5 oz (410 g)

Picture quality
Megapixel *
5 MP
Lens system
Optical zoom *
4x
Digital zoom *
4.1x
Flash
Flash modes *
Red-eye reduction
Display
Display *
LCD
Display
Display diagonal *
1.8"
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
14.5 oz (410 g)
Other features
Dimensions (WxDxH)
4.76 x 2.91 x 2.75" (121 x 73.9 x 69.9 mm)
Digital SLR
No