location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts KIT825 laptop accessory Laptop HDD/SSD caddy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT825
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT825
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327155478
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:16:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts KIT825 laptop accessory Laptop HDD/SSD caddy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts KIT825 laptop accessory Laptop HDD/SSD caddy :
The short editorial description of CoreParts KIT825 laptop accessory Laptop HDD/SSD caddy

Hdd caddy Dell 6000 etc Inspiron 6000, 9200,9300 2,5" SATA
More>>>
Short summary description CoreParts KIT825 laptop accessory Laptop HDD/SSD caddy:
This short summary of the CoreParts KIT825 laptop accessory Laptop HDD/SSD caddy data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts KIT825, Laptop HDD/SSD caddy, Black, Inspiron: 6000, 9200, 9300, 9400 - E1705, XPS M1710\nPrecision Mobile: M6300, M90\nXPS: Gen2, M1710, SATA, 1 pc(s), 8.07" (205 mm)

Long summary description CoreParts KIT825 laptop accessory Laptop HDD/SSD caddy:
This is an auto-generated long summary of CoreParts KIT825 laptop accessory Laptop HDD/SSD caddy based on the first three specs of the first five spec groups.

CoreParts KIT825. Product type: Laptop HDD/SSD caddy, Product color: Black, Compatibility: Inspiron: 6000, 9200, 9300, 9400 - E1705, XPS M1710\nPrecision Mobile: M6300, M90\nXPS: Gen2, M1710. Connector type: SATA. Quantity per pack: 1 pc(s), Package width: 8.07" (205 mm), Package depth: 0.787" (20 mm). Width: 8.07" (205 mm), Depth: 0.787" (20 mm), Height: 5.79" (147 mm)

Brand Image Article code product Stock Price from
CoreParts

CoreParts KIT819 laptop accessory
(show image)
KIT819 KIT819 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT822 laptop accessory Laptop HDD/SSD caddy
(show image)
KIT822 KIT822 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT834 laptop accessory
(show image)
KIT834 KIT834 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT835 laptop accessory Laptop HDD/SSD caddy
(show image)
KIT835 KIT835 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)