location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark W820 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12B0238
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark W820 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 x 600 DPI
  • - A3 24 ppm
  • - Total input capacity: 1035 sheets Total output capacity: 500 sheets
  • - Internal memory: 32 MB 350 MHz
Guarantee: One Year on-site warranty
Long product name Lexmark W820 600 x 600 DPI A3 :
The short editorial description of Lexmark W820 600 x 600 DPI A3

Lexmark W820
More>>>
Lexmark W820 600 x 600 DPI A3:
The official marketing text of Lexmark W820 600 x 600 DPI A3 as supplied by the manufacturer

With the W820, you can revolutionise the pace at which you work. 45 ppm, A3/A4 printing, advanced document finishing options and trailblazing multifunction capabilities: no wonder our top of the line printer is good for your bottom line!

350MHz processor
Multiple staple positions, holepunching, offest stacking
4 seconds time to first page
250,000 pages per month duty cycle

Short summary description Lexmark W820 600 x 600 DPI A3:
This short summary of the Lexmark W820 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark W820, 600 x 600 DPI, A3, 24 ppm

Long summary description Lexmark W820 600 x 600 DPI A3:
This is an auto-generated long summary of Lexmark W820 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Lexmark W820. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Color *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
7 s
Input & output capacity
Total input capacity *
1035 sheets
Total output capacity *
500 sheets
Maximum input capacity
3535 sheets
Maximum output capacity
3550 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media types supported
Card Stock, Envelopes, Labels, Plain Paper, Transparencies, Up to 90lb index (163gsm), Refer to the Card Stock & Label Guide
Performance
Internal memory *
32 MB
Processor frequency
350 MHz
Weight & dimensions
Weight
10.5 lbs (4.77 kg)
Dimensions (WxDxH)
19 x 35.5 x 22" (483 x 902 x 559 mm)
Other features
I/O ports
Centronics IEEE 1284 Bidirectional Parallel Two Internal Card Slots USB Compatible with USB 2.0 Specification
Minimum system requirements
Apple Mac OS 8.6 - 9.x Apple Mac OS X; Caldera eDesktop 2.4 Red Hat Linux 7.0, 7.1, 7.2 SuSE 7.1, 7.2, 7.3 Linux TurboLinux Workstation 6.0, 6.1; Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows 98, 2nd edition Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows 95 4.00.950 or later Microsoft Windows Me Microsoft Windows X; Novell Netware Enterprise Print Services (NEPS) with Lexmark NDPS IP Gateway Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support Novell(R) Distributed Print ServicesTM (NDPSTM) 2.0 or later with Lexmark NDPS IP Gateway; (SCO) UnixWare 7.0, 7.1, 7.1.1 Certified Solaris Ready by Sun Microsystems Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F HP-UX 10.20, 11.00 IBM AIX 4.2.1, 4.3.3, 5.1 SCO OpenServer 5.0.4, 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris 7, 8, 9 Sun Solaris x86 2.6, 7, 8; IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform Virtually any platform supporting TCP/IP
Networking features
Coax/Twinax Adapter for SCS, External Ethernet 10/100BaseTx, External Ethernet 10BaseT/2, External Token-Ring, Internal Ethernet 10/100BaseTx, Internal Ethernet 10BaseT/2, Internal Fiber 100Basefx, Internal Token-Ring
Country Distributor
United Kingdom 1 distributor(s)