location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR met 1 parallelle aansluiting print server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Print server met 1 parallelle aansluiting
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS101UK
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:46
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Limited 5 year warranty
Long product name NETGEAR met 1 parallelle aansluiting print server :
The short editorial description of NETGEAR met 1 parallelle aansluiting print server

Print server with 1 parallel port
More>>>
NETGEAR met 1 parallelle aansluiting print server:
The official marketing text of NETGEAR met 1 parallelle aansluiting print server as supplied by the manufacturer

Mini print server, plugs directly on to back of printer

No need for parallel cable

Windows software for configuration

Management with Web browser

10 Mbps Ethernet LAN port

Works with most parallel-port laser and inkjet printers

Share Your Printer with Everyone in your Home or Office
With the NETGEAR PS101 Mini Print Server, easy and convenient printer access is yours! This versatile mini print server gives home and office networks built-in efficiency because it allows multiple users to share a printer from anywhere on the network without sharing your PC. With this kind of flexibility, you can place your printer anywhere that's handy. The speedy Mini Print Server boasts a 10 Mbps Ethernet connection and supports multiple print jobs simultaneously. It features an easy, Web-based remote management tool and works with most laser and inkjet printers equipped with a parallel port. Since no parallel printer cable is needed, it saves you money, too.

Flexible
Lets you share a printer on a network without having to leave your PC on. You can locate that printer right where you want it – close at hand or out of the way. It's compatible with most parallel port printers (including bi-directional printers) from HP, Canon, Epson, Lexmark, and others.

Time-Saving
Removes the performance bottleneck you'd have with a dedicated, always-on PC acting as the print server. It supports multiple print jobs simultaneously, gives you a fast, 10 Mbps Ethernet connection, and is equipped with an on-board memory buffer for quicker printout delivery.

Easy to Use
NETGEAR Print Server software makes it simple to install on all popular versions of Microsoft Windows. You can manage the print server remotely with an easy, Web browser interface. Then you can share a printer on your LAN without sharing your computer.

Short summary description NETGEAR met 1 parallelle aansluiting print server:
This short summary of the NETGEAR met 1 parallelle aansluiting print server data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Print server met 1 parallelle aansluiting, 0.25 MB, CE mark, commercial; UL listed; CSA certified; TUV licensed; T-Mark, 2 oz (56.7 g), Pentium Class PC with Microsoft Windows for initial configuration Ethernet (Category 5) cable with..., 0 - 60 °C, 5 - 95%

Long summary description NETGEAR met 1 parallelle aansluiting print server:
This is an auto-generated long summary of NETGEAR met 1 parallelle aansluiting print server based on the first three specs of the first five spec groups.

NETGEAR Print server met 1 parallelle aansluiting. Internal memory: 0.25 MB. Safety: CE mark, commercial; UL listed; CSA certified; TUV licensed; T-Mark. Weight: 2 oz (56.7 g). Minimum system requirements: Pentium Class PC with Microsoft Windows for initial configuration Ethernet (Category 5) cable with.... Data transfer rate: 10 Mbit/s, Dimensions (WxDxH): 2.35 x 2.24 x 0.787" (59.7 x 57 x 20 mm), Supported protocols: TCP/IP, NetBEUI, DHCP client, Ethernet

Memory
Internal memory
0.25 MB
Certificates
Safety
CE mark, commercial; UL listed; CSA certified; TUV licensed; T-Mark
Weight & dimensions
Weight
2 oz (56.7 g)
System requirements
Minimum system requirements
Pentium Class PC with Microsoft Windows for initial configuration Ethernet (Category 5) cable with RJ-45 connection (not included) Internet Explorer 4.0 or higher, or Netscape Navigator 4.0 or higher for Web-based management Clients: Windows 95,98, NT, Me, 2000, XP 2 MB of free hard drive space
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
2.35 x 2.24 x 0.787" (59.7 x 57 x 20 mm)
Supported protocols
TCP/IP, NetBEUI, DHCP client, Ethernet
Compatible operating systems
Windows 95, 98, Me, NT, 2000, XP
Networking features
1 RJ-45 Ethernet port
Brand Image Article code product Stock Price from
NETGEAR USB Mini print server Ethernet LAN NETGEAR USB Mini print server Ethernet LAN
(show image)
PS121FS USB Mini Print Server 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Parallelle 2 poorten print server Ethernet LAN NETGEAR Parallelle 2 poorten print server Ethernet LAN
(show image)
PS110GE Parallelle Print Server 2 poorten 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)