location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Omniview Soho Series 2-Port DVI , USB In & Out KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omniview Soho Series 2-Port DVI KVM Switch, USB In & Out
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DD102UUK
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin Omniview Soho Series 2-Port DVI , USB In & Out KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB
  • - 1600 x 1200 pixels
Guarantee: Belkin 5-year warranty
Long product name Belkin Omniview Soho Series 2-Port DVI , USB In & Out KVM switch :
The short editorial description of Belkin Omniview Soho Series 2-Port DVI , USB In & Out KVM switch

Omniview Soho Series 2-Port DVI KVM Switch, USB In & Out
More>>>
Short summary description Belkin Omniview Soho Series 2-Port DVI , USB In & Out KVM switch:
This short summary of the Belkin Omniview Soho Series 2-Port DVI , USB In & Out KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Omniview Soho Series 2-Port DVI KVM Switch, USB In & Out, 1600 x 1200 pixels

Long summary description Belkin Omniview Soho Series 2-Port DVI , USB In & Out KVM switch:
This is an auto-generated long summary of Belkin Omniview Soho Series 2-Port DVI , USB In & Out KVM switch based on the first three specs of the first five spec groups.

Belkin Omniview Soho Series 2-Port DVI KVM Switch, USB In & Out. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 1600 x 1200 pixels. Weight: 24.7 oz (700 g). Dimensions (WxDxH): 4.25 x 7.76 x 6.73" (108 x 197 x 171 mm), Compliance industry standards: PC 99, Compatible operating systems: Apple MacOS, Linux, Microsoft Windows 98/ME, Microsoft Windows 2000 / XP

Country Distributor
United Kingdom 1 distributor(s)