Microsoft logo

Microsoft OEM MS Windows Professional 2000 with Service Pack 4 (3-Pack) EN CD 1-

Data-sheet quality:
created/standardized by Icecat
Product views:
17332
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft OEM MS Windows Professional 2000 with Service Pack 4 (3-Pack) EN CD 1-:

OEM MS Windows Professional 2000 with Service Pack 4 (3-Pack) EN CD 1-2 CPU

Short summary description Microsoft OEM MS Windows Professional 2000 with Service Pack 4 (3-Pack) EN CD 1-:

Microsoft OEM MS Windows Professional 2000 with Service Pack 4 (3-Pack) EN CD 1-, 0.65 GB, 0.006 GB, 133 Mhz or higher Pentium-compatible Central Processing Unit (CPU). Windows 2000 Professional..., Microsoft (MS) Windows 2000 Professional (3 Pack) - OEM

Long summary description Microsoft OEM MS Windows Professional 2000 with Service Pack 4 (3-Pack) EN CD 1-:

Microsoft OEM MS Windows Professional 2000 with Service Pack 4 (3-Pack) EN CD 1-. Minimum storage drive space: 0.65 GB, Minimum RAM: 0.006 GB. Minimum processor: 133 Mhz or higher Pentium-compatible Central Processing Unit (CPU). Windows 2000 Professional..., Compatible operating systems: Microsoft (MS) Windows 2000 Professional (3 Pack) - OEM

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.