NETGEAR logo

NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180728
Info modified on:
18 Jan 2024, 17:35:07
Guarantee:
2 Years
Long product name NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots:

JGS524F - ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots

NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots:

Take Gigabit to the Desktop
NETGEAR's ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots JGS524F gives your office network a megaboost of speed, distance, and capacity that is within your budget. With 24 10/100/1000 Mbps ports, each capable of powering 2000 Mbps of data throughput in full duplex mode, plus two optional fiber ports, users can take advantage of their ability to deliver large amounts of multimedia, image, and video information across long distances. Use it to take Gigabit Ethernet directly to the desktop! Standards-based for easy integration of 10, 100, and 1000 Mbps devices, this unmanaged, rack-mountable switch features automatic speed and full/half-duplex sensing plus Auto Uplink™ on every port. Two hot-swappable Small Form- factor Pluggable (SFP)** GBIC slots provide optional fiber connectivity for greater distance. Ideal for workgroups, labs, departments, or growing offices looking for outstanding performance at a low price.

High Capacity
1000 Mbps speeds and a switching capacity of up to 48 Gbps meet the performance needs for even the most bandwidth-hungry applications. Two SFP GBIC fiber slots provide optional fiber connectivity for greater distances.

Affordable
Aggressive prices enable your workgroup, department or small network to ramp up to Gigabit speeds, even all the way to the desktop.

Flexible
Each port is equipped with automatic speed and duplex sensing, plus Auto Uplink to adjust for straight-through or crossover cables to make the right link. Standards-based design makes it easy to combine 10, 100, and 1000 Mbps devices on your network.

Convenient
Easy to set up and easy to use, these unmanaged switches have per port LED's for effortless network monitoring. Compact enough for desktop but comes with a rack mount kit. Compatible with PC, Macintosh, Linux, and Unix operating systems.

Short summary description NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots:

NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots, 1000BASE-T, 100BASE-TX, 10BASE-T, 48 Gbit/s, 1 Gbit/s, 2 MB, Ethernet, Fast Ethernet, Gigabit Ethernet, UL listed (UL 1950)/cUL; IEC950/EN60950

Long summary description NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots:

NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 48 Gbit/s

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.