location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS726T-UK
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SNMP, DHCP, STP, VLAN
  • - Basic switching RJ-45 Ethernet ports quantity: 26
  • - 1000Base-T, 100Base-TX, 10Base-T
  • - MAC address table: 8000 entries Switching capacity: 8.8 Gbit/s
Guarantee: NETGEAR 5-year
Long product name NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports :
The short editorial description of NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports

FS726T - ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports
More>>>
NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports:
The official marketing text of NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports as supplied by the manufacturer

The FS726T smart network switch provides some key management features at a surprising inexpensive price point. NETGEAR’s family of Smart Switches are ideal for adding basic management to unmanaged networks or extending managed networks. The FS726T includes affordable built-in Gigabit power to easily connect to servers or a Gigabit-speed backbone. With the inclusion of 24 10/100 Mbps ports, 2 copper 10/100/1000 ports and an SFP slot for fibre connectivity, growing business networks can benefit from superior performance and keep pace with expanding network needs.

KEY FEATURES
Auto Uplink™ technology automatically adjusts for different Ethernet cables
Two RJ-45 Gigabit network ports to create high speed connections
SFP slot for fibre high speed connections over near or extended distances
Auto-sensing ports automatically sense the right network speed
Performance monitoring, port configuration, VLAN for traffic control
Port Trunking for increased bandwidth and Class of Service for prioritisation
LED’s on the front panel to monitor switch status & troubleshoot
Housed in a durable 17” metal box, with optional rack mounting kit

Short summary description NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports:
This short summary of the NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports, Full duplex

Long summary description NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports:
This is an auto-generated long summary of NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports based on the first three specs of the first five spec groups.

NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports. Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE...

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
26
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Full duplex
Yes
Data transmission
Switching capacity *
8.8 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.256 MB
Protocols
Management protocols
SNMP, DHCP, STP, VLAN
Data link protocols
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Safety
CE mark, cUL IEC950/EN60950
Performance
Mean time between failures (MTBF)
300000 h
Minimum system requirements
- Category 5 network cables - Network card for each PC - Network software (e.g., Windows) -Web Browser (e.g., Internet Explorer 5.0 or higher - Netscape 6.0 or higher
Power
Power consumption (typical)
13 W
Weight & dimensions
Weight
5.51 lbs (2.5 kg)
Other features
Latency
20µs for 64-byte frames
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
17.3 x 8.07 x 1.69" (440 x 205 x 43 mm)
I/O ports
24x 10/100 ports 2x 10/100/1000 ports
Power requirements
100-240VAC/50-60 Hz
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, C-Tick
Brand Image Article code product Stock Price from
NETGEAR GS748T NETGEAR GS748T
(show image)
GS748TEU GS748T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS724T Managed NETGEAR GS724T Managed
(show image)
GS724TEU GS724T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Switch met 48 x 10/100 poorten en 2 x Gigabit poorten NETGEAR Switch met 48 x 10/100 poorten en 2 x Gigabit poorten
(show image)
FS750TGE Switch met 48 x 10/100 poorten en 2 x Gigabit poorten 0.00
(excl. VAT)
0 (incl. VAT)