location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Storage Central disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storage Central
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC101
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR Storage Central disk array :
The short editorial description of NETGEAR Storage Central disk array

Storage Central
More>>>
NETGEAR Storage Central disk array:
The official marketing text of NETGEAR Storage Central disk array as supplied by the manufacturer

-Easy to share, failsafe storage for home and small business.
-Ideal for backing up files, music, photos, video & games.
-Connects to router via Ethernet port.
-Easily access files through Letter Drive in 'My Computer'.
-Mirroring & Spanning Capabilities to protect data.
-Install 1 or 2 IDE Drives of any capacity (e.g. 80 to 800 GB).
-Supplied with OR without IDE Drives installed.
-Smart Wizard™ set-up & configuration.
-Easy, intuitive user interface.

Short summary description NETGEAR Storage Central disk array:
This short summary of the NETGEAR Storage Central disk array data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Storage Central, FCC, CE, IC, C-Tick, IEEE 802.3, 0 - 35 °C, 10/100Mbps Ethernet (RJ-45), TCP/IP, DHCP, SAN, 4.21 x 6.64 x 5.57" (107 x 168.8 x 141.5 mm)

Long summary description NETGEAR Storage Central disk array:
This is an auto-generated long summary of NETGEAR Storage Central disk array based on the first three specs of the first five spec groups.

NETGEAR Storage Central. Certification: FCC, CE, IC, C-Tick. Networking standards: IEEE 802.3. Interface: 10/100Mbps Ethernet (RJ-45), Data link protocols: TCP/IP, DHCP, SAN, Dimensions (WxDxH): 4.21 x 6.64 x 5.57" (107 x 168.8 x 141.5 mm)

Design
Internal
No
Certification
FCC, CE, IC, C-Tick
Performance
Networking standards
IEEE 802.3
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Other features
Interface
10/100Mbps Ethernet (RJ-45)
Data link protocols
TCP/IP, DHCP, SAN
Dimensions (WxDxH)
4.21 x 6.64 x 5.57" (107 x 168.8 x 141.5 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:50:37
Uk has collected 21 expert reviews for NETGEAR Storage Central disk array and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2011-08-17 18:49:25
This Netgear Storage Central SC101 comes without any hard drives fitted. You have to buy the IDE hard drive (or drives) separately at a cost of around £120 per 500GB drive, although the lower-capacity drives are cheaper. Theres also no built-in fan. T...
Good Good software...
Bad No USB connection...
Bottom line This Netgear Storage Central SC101 comes without any hard drives fitted. You have to buy the IDE hard drive (or drives) separately at a cost of around £120 per 500GB drive, although the lower-capacity drives are cheaper. Theres also no built-in fan. T...
80%
expertreviews.co.uk
Updated:
2011-08-17 18:49:53
Flexible multi-user options, but Netgears SC101 is not as cheap as it looks Sharing documents or MP3s across a home network is handy - but what if the PC on which the files are stored isnt switched on? The answer is network storage - a hard disk dr...
80%
pcadvisor.co.uk
Updated:
2011-08-17 18:49:58
Now this is a box with a difference. The toaster-like SC101 from Netgear is that rarity, a low-cost NAS (Network Attached Storage) box. You connect the SC101 anywhere on your network and thanks to the clever software you install on each workstation...
Bottom line The SC101 is a novel hybrid storage device that combines the best of SAN and NAS at a low price. It has a few rough edges but its flexibility is unparalleled. Its backup and mirroring possibilities make it a good choice for us media byte-billionaires...
80%
itreviews.com
Updated:
2011-08-17 18:50:02
network storage for home and small office: The Netgear SC101 looks like a small toaster, into which you install one or two ATA hard drives (not supplied, see the compatibility list), and then attach it to your network. It provides storage that can...
0%
zdnet.co.uk
Updated:
2011-08-17 18:50:20
More than just a networked hard drive enclosure, Netgears SC101 provides some very useful features at a low price, making it a compelling choice for shared storage.
75%
goodgearguide.com.au
Updated:
2011-11-05 15:34:57
Many products let you add hard-drive storage to a network, but few are as flexible and as affordable as Netgears $229 Storage Central SC101.
Good Quick easy installation, Partition capabilities...
Bad Nothing of note The Final Word A storage solution that is economical for larger home networks, with added protection from drive failure.
Bottom line A storage solution that is economical for larger home networks, with added protection from drive failure.
80%
Zdnet.com.au
Updated:
2011-11-05 15:35:00
An unpopulated box (no hard drives) with two easy-access plain ATA drive bays, the SC101 has SAN-like drive-spanning and volume-sharing features. And if you shop carefully for hard drives, the completed drive can be considerably cheaper than the prepo...
0%
Theinquirer.net
Updated:
2011-08-17 18:49:22
Of late, Netgear has been pretty good to me. It doesn't seem to make devices that die with the same rapidity as the more recent Linksys boxes, and it made the first router I could not overwhelm while torrenting. When my friend asked me to go shopping...
0%
ixbtlabs.com
Updated:
2011-08-17 18:49:30
The arms race of network storage devices is not abating. A couple of years ago an external hard drive with an Ethernet port could create furore in the market. But now that the high art of network storage devices has become a trade available to any manu...
0%
devhardware.com
Updated:
2011-08-17 18:49:34
If you have a lot of data stored on several different computers, you know how much of a hassle it is to manage it all. There are a number of possible solutions. Dan Wellman looks at the Netgear SC 101 to see if it has what it takes to make a geeks lif...
0%
dvhardware.net
Updated:
2011-08-17 18:49:38
Netgears Storage Central - Model SC101 (£79.98 inc VAT) is a hard disk enclosure with built-in disc controllers and networking features. This device emulates one or more logical drives using one or two physical IDE or PATA hard disks and provides a sh...
75%
Laptopmag.com
Updated:
2011-08-17 18:49:43
The Netgear Storage Central SC101 is a good choice if you’re looking for an affordable network storage device and don’t mind adding your own drives. However, it doesn’t offer the speed and features of its competitors.
50%
trustedreviews.com
Updated:
2011-08-17 18:49:48
The storage industry has far more than its fair share of acronyms and just when you thought manufacturers had made up enough, along comes Zetera Corporation with SoIP (Storage over IP). This storage networking technology certainly look to offer some signi...
Bottom line The SC101 offers a new and very interesting slant on network storage and the added bonus of being able to choose your own hard disks. We did encounter a few problems with drive mappings but at this price you could build yourself a high capacity appliance...
80%
v3.co.uk
Updated:
2011-08-17 18:50:06
Put your old hard drives to good use...
60%
pcmag.com
Updated:
2011-08-17 18:50:15
When you bought your new computer, that 80GB or 160GB drive probably seemed like more storage than you could ever use. Now that youve ripped all your CDs into MP3s, downloaded all that content from the Internet, shot thousands of digital photos, rec...
Good Flexible configuration allows a mixture of mirrored and non-mirrored volumes. Volume sizes can be expanded. Easy to set up and use. Great value.
Bad No driver support for Mac OS X and Linux limits use to Windows clients. Slower performance than NAS and locally attached drives.
Bottom line Storage Central represents an unbeatable value in terms of network storage for the home or small office. Its flexibility, expandability, and fault tolerance put it into an entirely new category for this market...
80%
techreviewsource.com
Updated:
2011-08-17 18:50:24
October 19, 2005 We wont lie, network-attachable storage devices are expensive, no doubt about it. Netgear has come up with an inexpensive NAS (network attached storage) because out of the box, it doesnt have any hard drives in it. This way you...
80%
practicallynetworked.com
Updated:
2011-08-17 18:50:33
Netgear thinks it has found a solution in the form of its $129 SC101 Storage Central, a compact brick into which you can insert economical internal Enhanced IDE drives and expand the storage capacity of a PC, back up systems or a home network, or use a...
0%
informationweek.com
Updated:
2011-08-17 18:50:37
With home networks becoming the norm, and more than one person needs to share resources, community storage is becoming as necessary as a community printer. A shared printer, however, is a relatively easy thing to accept. It’s a stand-alone device th...
0%
Country Distributor
United Kingdom 1 distributor(s)