NETGEAR logo

NETGEAR Fast Ethernet Switch 10/100 met 16 poorten

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116463
Info modified on:
18 Jan 2024, 17:35:08
Guarantee:
5 Years
Long product name NETGEAR Fast Ethernet Switch 10/100 met 16 poorten:

NETGEAR 16-Port 10/100 Mbps Fast Ethernet Switch w/Auto Uplink

NETGEAR Fast Ethernet Switch 10/100 met 16 poorten:

N E T G E A R’s FS100 series Fast Ethernet Switches provide your LAN
with high-speed, 10/100 Mbps auto-sensing connectivity for as many as 5, 8,
or 16 users. Just plug in your Ethernet cables, connect a power cord, and
you’re ready to go—there’s no software to configure. Engineered without the
need for internal fans, they operate silently. And each of these very compact
switches is housed in a sturdy metal case for years of dependable use.

- 16 ports
- Solid, compact size for tight spaces
- Just connect the hardware and the switch is operating!
- No fan-noise
- Competitively priced

Short summary description NETGEAR Fast Ethernet Switch 10/100 met 16 poorten:

NETGEAR Fast Ethernet Switch 10/100 met 16 poorten, Full duplex

Long summary description NETGEAR Fast Ethernet Switch 10/100 met 16 poorten:

NETGEAR Fast Ethernet Switch 10/100 met 16 poorten. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.