location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak Lithium Digital Camera Battery CRV3 Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lithium Digital Camera Battery CRV3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3920675 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:56:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak Lithium Digital Camera Battery CRV3 Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - Purpose: Camera
  • - 3 V
Long product name Kodak Lithium Digital Camera Battery CRV3 Lithium-Ion (Li-Ion) :
The short editorial description of Kodak Lithium Digital Camera Battery CRV3 Lithium-Ion (Li-Ion)

Lithium Digital Camera Battery CRV3
More>>>
Short summary description Kodak Lithium Digital Camera Battery CRV3 Lithium-Ion (Li-Ion):
This short summary of the Kodak Lithium Digital Camera Battery CRV3 Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Lithium Digital Camera Battery CRV3, 3 V, Lithium-Ion (Li-Ion)

Long summary description Kodak Lithium Digital Camera Battery CRV3 Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Kodak Lithium Digital Camera Battery CRV3 Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Kodak Lithium Digital Camera Battery CRV3. Battery technology: Lithium-Ion (Li-Ion), Purpose: Camera, Compatible products: C300 310 C315 C330 C340 C360 C433 C503 C530 C533 C603 C643 C653 C663 C703 C743 .... Weight: 1.34 oz (38 g)

Country Distributor
United Kingdom 1 distributor(s)