NETGEAR logo

NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174369
Info modified on:
18 Jan 2024, 17:35:08
Guarantee:
NETGEAR 2 year warranty
Long product name NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch:

Gigabit Rackmount Switch, 16x 10/100/1000 Mbps ports, Powerful, non-blocking backplane, Flexible Auto UplinK™ Technology makes the right link, Rack mount kit included

NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch:

Take Gigabit to the Desktop
NETGEAR’s JGS500 Gigabit Switch Series gives your office network a megaboost of speed and capacity that is within your budget. With up to 48 Gbps of bandwidth, these 16- and 24-port switches can blast 2000 Mbps per port while their affordable prices enable you to put them everywhere. Use it to take Gigabit Ethernet directly to the desktop! Standards-based for easy integration of 10, 100, and 1000 Mbps devices, these unmanaged, rack-mountable switch feature 10/100/1000 automatic speed and full/half-duplex sensing plus Auto Uplink™ on every port. Users can take advantage of the their ability to deliver large amounts of multimedia, image, and video information in no time at all. Ideal for workgroups, labs, departments, or growing offices looking for oustanding performance at a low price.

High Capacity
1000 Mbps speeds and a switching capacity of up to 48 Gbps meet the performance needs for even the most bandwidth-hungry applications. The JGS500 series are perfect for graphics, multimedia, and other applications that have to move large files across the network quickly.

Affordable
Aggressive prices enable your workgroup, department or small network to ramp up to Gigabit speeds, even all the way to the desktop.

Flexible
Each port is equipped with automatic speed and duplex sensing, plus Auto Uplink to adjust for straight-through or crossover cables to make the right link. Standards-based design makes it easy to combine 10, 100, and 1000 Mbps devices on your network.

Convenient
Easy to set up and easy to use, these unmanaged switches have per port LED's for effortless network monitoring. Compact enough for desktop but comes with a rack mount kit. Compatible with PC, Macintosh, Linux, and Unix operating systems.

Package Contents
· 16-port Gigabit Ethernet Switch JGS516
· Power adapter
· Installation guide
· Rack-mount kit
· Warranty/Support information card

Short summary description NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch:

NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch, 8000 entries, 1 Gbit/s, 2 MB, Link, Power, UL listed (UL 1950)/cUL, IEC950/EN60950, 87600 h

Long summary description NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch:

NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.