location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson STYLUS PHOTO 935 inkjet printer Color A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLUS PHOTO 935
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C505021
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:21:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson STYLUS PHOTO 935 inkjet printer Color A4 :
The short editorial description of Epson STYLUS PHOTO 935 inkjet printer Color A4

Stylus Photo 935, Up to 5760 dpi, A4, 8.5 ppm, USB
More>>>
Epson STYLUS PHOTO 935 inkjet printer Color A4:
The official marketing text of Epson STYLUS PHOTO 935 inkjet printer Color A4 as supplied by the manufacturer

If you’re serious about photo printing, your printer should be a serious piece of equipment too. With the EPSON Stylus Photo 935, you get inkjet prints of such high quality that even professionals will be satisfied. But that’s not all; the real beauty of the EPSON Stylus Photo 935 is in its printing flexibility…
Printing photos with the EPSON Stylus Photo 935 is so easy you don't even need a PC. Just insert your camera's memory card into the printer's card slot (it accepts all leading types and without the need of any adaptor) and using the on-board LCD display panel, print with just the touch of a button.

Short summary description Epson STYLUS PHOTO 935 inkjet printer Color A4:
This short summary of the Epson STYLUS PHOTO 935 inkjet printer Color A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson STYLUS PHOTO 935, Color, 2, A4, 8.5 ppm

Long summary description Epson STYLUS PHOTO 935 inkjet printer Color A4:
This is an auto-generated long summary of Epson STYLUS PHOTO 935 inkjet printer Color A4 based on the first three specs of the first five spec groups.

Epson STYLUS PHOTO 935. Color, Number of print cartridges: 2. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8.5 ppm

Features
Color *
Yes
Number of print cartridges *
2
Printing
Print speed (black, normal quality, A4/US Letter) *
8.5 ppm
Print speed (color, normal quality, A4/US Letter)
8.5 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB
Design
Market positioning *
Home & office
System requirements
Compatible operating systems
Windows 98, Windows Me, Windows 2000, Windows XP, Macintosh
Minimum system requirements
Windows 98 - Pentium 300MHz or higher 64MB or more 50MB or more Mac OS 8.6 - 14MB (Foreground)
Other features
Dimensions (WxDxH)
19.4 x 11.4 x 8.98" (492 x 290 x 228 mm)
Interface
USB 1.1 Type-B, DIRECT-PRINT connections
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:58:08
Uk has collected 2 expert reviews for Epson STYLUS PHOTO 935 inkjet printer Colour A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2015-01-01 09:58:08
A serious printer for serious photographers.
0%