location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax 240 Wireless Notebook Adapter WPNT511
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPNT511GE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - CardBus
  • - 240 Mbit/s
  • - Single-band (2.4 GHz)
Guarantee: 2 year
Long product name NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s :
The short editorial description of NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s

WPNT511 - RangeMax™ 240 Wireless Notebook Adapter
More>>>
NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s:
The official marketing text of NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s as supplied by the manufacturer

Unleash Your Home Network with 240 Mbps Wireless Speed
You may not even know it but your wireless home network may be slowing you down. As everyone in your home begins to stream more video, download more MP3s, back-up and synchronize files on networked storage, play online games, and make more Internet phone calls - you place a greater demand on your home network. What you need is the speed to move content faster to everyone in your home without interruption and without wires.

Now you can with the RangeMax 240 Wireless Notebook Adapter (WPNT511b), the first notebook adapter to deliver wireless speeds as fast as your wired connection, up to 240 Mbps when used with RangeMax 240 Wireless Router. And with Adaptive Channel Expansion (ACE) technology, the RangeMax 240 dynamically adapts to wireless interference to deliver the speed that your applications require on-demand. So whether you are streaming audio & video, uploading large files to your Storage Central, or just surfing the web, RangeMax 240 delivers the speed you need for today and beyond. Now the performance and quality-of-experience once only associated with wired networks can be achieved in your wireless home.

Superior RangeMax Coverage
Does your current wireless network cover your entire home? Today, most wireless adapters are only able to “listen” to one wireless signal at a time, the strongest one. If that signal is blocked or interfered with for example by a closing door, cordless phone, or your microwave oven, it can result in a wireless dead spot, cutting you off from your network. However, the RangeMax 240 is capable of “listening” to multiple signals simultaneously, utilizing its advanced MIMO (Multi-Input, Multi-Output) technology. So if any one of those signals is disrupted, the RangeMax 240 automatically maintains your network connection, eliminates dead spots and extends your range throughout your home.

Enhanced Wireless Speed
The RangeMax 240 Wireless Router and Adapters are twice the speed of other MIMO products, and for the first time perform at virtually the same speeds of wired networks. In addition, it is fully compatible with your legacy (802.11b/g) equipment, in fact those legacy devices will experience up to 50% better performance - especially at long distances. The RangeMax 240 enables higher quality video streams, faster MP3s downloads, uninterrupted Internet phone calls, and more efficient file sharing all with your existing equipment.

Unsurpassed Security and Ease
With NETGEAR’s exclusive Touchless WiFi Security, you can rest assured that what happens on your network stays on your network. Touchless WiFi Security automatically detects the type of security settings of your network, whether its a NETGEAR router or even another brand, and connects you with a simple passphrase. RangeMax 240’s powerful safeguard against unauthorized network access includes a double firewall, WEP (Wired Equivalent Privacy), WPA-PSK, and WPA2-PSK (Wi-Fi Protected Access - Pre-Shared Key). NETGEAR’s SmartWizard also makes installation simple - you’ll be up and running in minutes. RangeMax 240 is also backed by NETGEAR’s 24/7 technical support.

Short summary description NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s:
This short summary of the NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511, Wireless, CardBus, 240 Mbit/s

Long summary description NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s:
This is an auto-generated long summary of NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 240 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
240 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.472 GHz
Security algorithms
WPA-PSK, WPA2-PSK
System requirements
Compatible operating systems
Windows 2000 SP4, Windows XP
System requirements
Minimum processor
Pentium class notebook PC 300 MHz
Weight & dimensions
Weight
1.98 oz (56 g)
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11g
Minimum system requirements
CardBus slot
Dimensions (WxDxH)
4.84 x 2.13 x 0.335" (123 x 54 x 8.5 mm)
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 72, 96, 108, 126, 240 Mbps
Brand Image Article code product Stock Price from
NETGEAR WPN111 network card 108 Mbit/s NETGEAR WPN111 network card 108 Mbit/s
(show image)
WPN111 WPN111 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311EE WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WPN311 Internal 108 Mbit/s NETGEAR WPN311 Internal 108 Mbit/s
(show image)
WPN311FS WPN311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WPN111 108 Mbit/s NETGEAR WPN111 108 Mbit/s
(show image)
WPN111FS WPN111 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211 54 Mbit/s NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211 54 Mbit/s
(show image)
WGE111FS WGE111 - WIRELESS GAMING ADAPTER – 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311FS WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111FS 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311GE WG311 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)