location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 48x CD-RW/DVD-ROM optical disc drive Internal Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48x CD-RW/DVD-ROM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
331346-B21
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2017 15:00:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE 48x CD-RW/DVD-ROM optical disc drive Internal Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - EIDE/ATA
  • - Internal
  • - Gray
Long product name HPE 48x CD-RW/DVD-ROM optical disc drive Internal Gray :
The short editorial description of HPE 48x CD-RW/DVD-ROM optical disc drive Internal Gray

CD-RW/DVD-ROM 48X Carbon Combo Drive Option Kit
More>>>
Short summary description HPE 48x CD-RW/DVD-ROM optical disc drive Internal Gray:
This short summary of the HPE 48x CD-RW/DVD-ROM optical disc drive Internal Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 48x CD-RW/DVD-ROM, Gray, EIDE/ATA, 80,120 mm, 120000 h, HP ProLiant DL740 HP ProLiant ML HP ProLiant ML115 HP ProLiant ML350 G5 HP ProLiant ML370 G5, 48x

Long summary description HPE 48x CD-RW/DVD-ROM optical disc drive Internal Gray:
This is an auto-generated long summary of HPE 48x CD-RW/DVD-ROM optical disc drive Internal Gray based on the first three specs of the first five spec groups.

HPE 48x CD-RW/DVD-ROM. Product color: Gray. Interface: EIDE/ATA, Optical disc diameter: 80,120 mm, Mean time between failures (MTBF): 120000 h. CD read speed: 48x. Weight: 18.5 oz (525 g). Dimensions (WxDxH): 5.87 x 8.19 x 1.71" (149 x 208 x 43.5 mm), Size (imperial): 5.75", Number of optical discs: 1 discs