location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bubble Jet i9950
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8580A020 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4 :
The short editorial description of Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4

Bubble Jet i9950
More>>>
Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4:
The official marketing text of Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4 as supplied by the manufacturer

Canon's i9950 printer sets the ultimate standard for professional photo printing - with wide-format A3+ output and unprecedented photo quality using Canon's exclusive 8-ink ChromaPLUS photo system.

Features

- Wide-format photo printing
- 8-ink ChromaPLUS photo system
- Up to 4800 x 2400 dpi resolution
- Micro-Nozzles with permanent 2pl drop size
- Print an A3 photo in approx. 65 seconds
- Single Ink technology
- USB2.0 Hi-Speed interface
- Windows & Mac compatible

A3/A3+ printing perfection
Print on A3 and A3+ formats to give your photos added impact and bring out every detail beautifully. With the i9950, you benefit from true full bleed perfection for all your photographic work - whether on A3+, A3, A4, 5" x 7" or 4" x 6".

8-ink ChromaPLUS: for a far wider colour range
Canon's exclusive 8-ink ChromaPLUS photo system ensures far fresher, warmer colours for all your work, capturing hues that conventional 6-colour printers cannot match. Additional red and green inks expand the colour spectrum significantly - strengthening saturation in the red, orange and green areas and achieving a colour range comparable to positive film. Also Canon's advanced MicroFine Droplet Technology™ ensures superior clarity and accuracy. Micro- Nozzles eject a permanent 2 pl drop size with extraordinary precision - resulting in a 4800 x 2400 dpi* resolution for flawless, pinpoint perfection.

Time-saving speed
The i9950 is ultra fast – printing a full A3 photo in approximately 65 seconds. Canon's high-density print head with a remarkable 6,144 nozzles enables high resolution printing over a wide area in a single pass, thus saving time. Also with advanced MicroFine Droplet Technology™ more drops are ejected in a shorter space of time, accelerating print speed even further.

PictBridge ready plus complete creative control
Print directly from any PictBridge or Bubble Jet Direct compatible digital camera or camcorder and enjoy fast, efficient and easy photo printing, without the need for a PC. A comprehensive suite of photo imaging software includes ZoomBrowser and PhotoRecord to make storing and printing digital photos a simple, seamless process. Plus you can print directly on CD-R/DVD disks.

Waste-free single inks
Canon's intelligent Single Ink technology, with individually replaceable ink tanks for all colours, ensures all ink is used. And, if there is insufficient ink, accurate ink level detection stops a page being printed. This eliminates waste and reduces your costs.

Handle large image files easily
The i9950 features USB2.0 Hi-Speed and FireWire interfaces, enabling you to print even the largest image files in the shortest possible time.

Windows & Mac compatible
The i9950 printer is compatible with all popular Windows and Macintosh operating systems.

Short summary description Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4:
This short summary of the Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Bubble Jet i9950, Color, 8, 4800 x 2400 DPI, A4, 16 ppm

Long summary description Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4:
This is an auto-generated long summary of Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon Bubble Jet i9950. Color, Number of print cartridges: 8. Maximum resolution: 4800 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Features
Color *
Yes
Number of print cartridges *
8
Printing
Resolution color
4800 x 2400 DPI
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
12 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), A3 (297 x 420 mm), B4 (250 x 353 mm), ANSI B (Ledger) (279 x 432 mm), 100 x 150 mm, A3 plus (329 x 423 mm), 127 x 178 mm
Custom media sizes
329 mm (A3 plus) x 432 mm (Ledger B Size)
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A4
Media size (tray 1)
A3, A3+, LDR, LDR+, A4, B4, A5, B5, Letter, Legal, Envelopes (DL size/ Commercial 10), 4”x6” (10x15cm), 5”x7” (13x18cm)
Media weight (tray 1)
64 - 105 g/m², 270 g/m²
Ports & interfaces
I/O ports
1 x Hi-Speed USB - 4 PIN USB Type B 1 x IEEE 1394 (FireWire) 1 x direct print
Direct printing
Yes
Performance
Sound power level (printing)
37 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
28 W
Power consumption (standby)
1.8 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP, Windows 2000, Windows Me, Windows 98 Mac OS 8.6-9.x, Mac OS X v10.2.1
Minimum storage drive space
30 MB
Minimum system requirements
USB, CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
22.7" (577 mm)
Depth
13.1" (334 mm)
Height
7.17" (182 mm)
Weight
20.9 lbs (9.5 kg)
Packaging data
Bundled software
Windows: Easy-PhotoPrint/Plus, PhotoRecord, ZoomBrowser EX, Easy-WebPrint, Easy-PrintToolbox, CD-LabelPrint Mac: Easy-PhotoPrint/Plus, ImageBrowser, CD-LabelPrint
Other features
Dimensions (WxDxH)
22.7 x 13.1 x 7.17" (577 x 334 x 182 mm)
Infrared data port
No
Print technology
Inkjet
Interface
USB 2.0, FireWire, DirectPrint
Media types supported
Envelopes, transparencies, plain paper, photo paper, semi-gloss photo paper, glossy photo paper, Compact Disc, matt photo paper, high resolution paper, CD/DVD labels, A3+, A3, A4, 5" x 7", 6" x 4"
Power requirements
AC 220-240V 50-60Hz
Country Distributor
United Kingdom 1 distributor(s)