location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Glossy 13 x 18 cm photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Glossy Photo Paper 13 x 18 cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041875BH
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:12:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Premium Glossy 13 x 18 cm photo paper :
The short editorial description of Epson Premium Glossy 13 x 18 cm photo paper

Premium Glossy Photo Paper 13cm x 18cm 50 sheets
More>>>
Epson Premium Glossy 13 x 18 cm photo paper:
The official marketing text of Epson Premium Glossy 13 x 18 cm photo paper as supplied by the manufacturer

Bigger size, better photo. Epson genuine photo paper is engineered to give the highest levels of colour saturation possible. This resin coated media offers optimum performance and productivity. Sized at 13x18cm (5x7in), one of the most popular photo enlargement size for framing, this paper offers premium photo printing quality with a high glossy finish.

Short summary description Epson Premium Glossy 13 x 18 cm photo paper:
This short summary of the Epson Premium Glossy 13 x 18 cm photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Glossy Photo Paper 13 x 18 cm, 11.3 oz (320 g), 7.2 x 5.24 x 0.787" (183 x 133 x 20 mm)

Long summary description Epson Premium Glossy 13 x 18 cm photo paper:
This is an auto-generated long summary of Epson Premium Glossy 13 x 18 cm photo paper based on the first three specs of the first five spec groups.

Epson Premium Glossy Photo Paper 13 x 18 cm. Weight: 11.3 oz (320 g). Dimensions (WxDxH): 7.2 x 5.24 x 0.787" (183 x 133 x 20 mm)

Weight & dimensions
Weight
11.3 oz (320 g)
Other features
Dimensions (WxDxH)
7.2 x 5.24 x 0.787" (183 x 133 x 20 mm)
Country Distributor
United Kingdom 1 distributor(s)