location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance 1 license(s) Backup / Recovery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EMC Check ‘EMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ11D0075C
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘EMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance 1 license(s) Backup / Recovery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backup / Recovery
  • - 1 license(s)
  • - Software type: Box
  • - Language version: English
Long product name EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance 1 license(s) Backup / Recovery :
The short editorial description of EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance 1 license(s) Backup / Recovery

Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance
More>>>
EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance 1 license(s) Backup / Recovery:
The official marketing text of EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance 1 license(s) Backup / Recovery as supplied by the manufacturer

EMC® Retrospect® 7.5 for Windows is designed to deliver automated, reliable, cost-effective protection for small and medium businesses (SMBs) and the distributed enterprise. Retrospect has won numerous awards and broad industry acclaim by addressing the unique challenges faced by SMBs and distributed enterprises in these critical areas:

- Protects servers, business-critical applications, desktops, and notebooks
- Backs up Windows, Macintosh, Linux, Solaris, and NetWare computers to a Windows computer
- Easy to set up and manage
- No need for weekly full backups
- Simplified management of backup media
- Disk-to-disk-to-tape backups
- Highest level of security for backup media
- Disaster recovery

The capabilities of Retrospect can be extended with add-ons to meet specific needs. Add-ons are optional with most editions of Retrospect, but are included in some editions. For continued functionality, add-ons must be upgraded at the time you upgrade your base product.

Disaster Recovery

The Disaster Recovery add-on enables a bare metal system recovery for any Windows computers that are being backed up, avoiding time-consuming software installation and reconfiguration. Retrospect gathers the data required for disaster recovery as a normal part of the back up process and stores the required information on the backup media. Retrospect is unique in its ability to create a disaster recovery (DR) CD for any point in time when an incremental backup was performed. If a disaster occurs, Retrospect can create a DR CD, even for a computer that is no longer working. When a computer boots from the DR CD, it loads the operating system, drivers, and the Retrospect application or client. Then all files, folder, applications, and settings can be restored from the backup media. Even systems with RAID controllers, which require low-level device drivers, are supported. A single Disaster Recovery add-on license protects the Retrospect backup server and all networked client computers.

Short summary description EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance 1 license(s) Backup / Recovery:
This short summary of the EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance 1 license(s) Backup / Recovery data-sheet is auto-generated and uses the product title and the first six key specs.

EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance, Backup / Recovery, Box, 1 license(s), English, Intel Pentium 1.5 GHz, 512 MB

Long summary description EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance 1 license(s) Backup / Recovery:
This is an auto-generated long summary of EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance 1 license(s) Backup / Recovery based on the first three specs of the first five spec groups.

EMC Retrospect 7.5 Disaster Recovery + 1yr Support & Maintenance. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: Intel Pentium 1.5 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 5000 MB. Media types supported: CD. Platform: PC

License
Software type
Box
License quantity
1 license(s)
Language version
English
Type *
Backup / Recovery
System requirements
Minimum processor
Intel Pentium 1.5 GHz
Minimum RAM
512 MB
Minimum storage drive space
5000 MB
System requirements
Compatible operating systems
Windows NT 4.0 Workstation / Server SP6; Windows 2000 Professional, Server, Advanced Server SP2; Windows Server 2003 Standard, Enterprise editions (32-bit & x64); Windows Server 2003 R2, Windows Small Business Server 4.5, 2000, 2003; Windows Storage Server 2003; Windows XP (32-bit & x64) Windows Vista
Minimum system requirements
Retrospect 7.5 for Windows
Features
Media types supported
CD
Other features
Platform
PC
Mac compatibility
No