location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks Ultrium 920 SCSI Storage drive Tape Cartridge LTO 800 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium 920 SCSI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH903A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2022 12:17:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks Ultrium 920 SCSI Storage drive Tape Cartridge LTO 800 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black, Gray
  • - Data storage type: LTO 2:1 1U
  • - Native capacity: 800 GB
Long product name HPE StorageWorks Ultrium 920 SCSI Storage drive Tape Cartridge LTO 800 GB :
The short editorial description of HPE StorageWorks Ultrium 920 SCSI Storage drive Tape Cartridge LTO 800 GB

HP StorageWorks Ultrium 920 SCSI (1) in 1U Rack-mount Kit
More>>>
Short summary description HPE StorageWorks Ultrium 920 SCSI Storage drive Tape Cartridge LTO 800 GB:
This short summary of the HPE StorageWorks Ultrium 920 SCSI Storage drive Tape Cartridge LTO 800 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks Ultrium 920 SCSI, Storage drive, Tape Cartridge, 2:1, LTO, 1U, Black, Gray

Long summary description HPE StorageWorks Ultrium 920 SCSI Storage drive Tape Cartridge LTO 800 GB:
This is an auto-generated long summary of HPE StorageWorks Ultrium 920 SCSI Storage drive Tape Cartridge LTO 800 GB based on the first three specs of the first five spec groups.

HPE StorageWorks Ultrium 920 SCSI. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 800 GB, Total storage capacity: 800 GB, Drive device, buffer size: 64 MB. Width: 59.7" (1516 mm), Depth: 85.1" (2161 mm), Height: 30.5" (774 mm). Host interface: Ultra320 LVD SCSI

Brand Image Article code product Stock Price from
HPE

HPE StoreEver LTO-2 Ultrium 448 SAS External Drive
(show image)
DW086A#ABB StoreEver LTO-2 Ultrium 448 SAS External Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver LTO-2 Ultrium 448 SCSI External Tape Drive Storage auto loader & library Tape Cartridge
(show image)
DW017B#ABB StoreEver LTO-2 Ultrium 448 SCSI External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE468A 1U SAS Ext-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE465A SAS Min-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver LTO-2 Ultrium 448 SAS External Drive HP StoreEver LTO-2 Ultrium 448 SAS External Drive
(show image)
DW086A#AC3 StoreEver LTO-2 Ultrium 448 SAS External Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 920 SCSI External Tape Drive Storage auto loader & library Tape Cartridge HP StorageWorks Ultrium 920 SCSI External Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH842A#ABA1052 StorageWorks Ultrium 920 SCSI External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 920 SAS External Tape Drive Storage auto loader & library Tape Cartridge HP StorageWorks Ultrium 920 SAS External Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH848A#ABA1071 StorageWorks Ultrium 920 SAS External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 448 External Tape Drive HP StorageWorks Ultrium 448 External Tape Drive
(show image)
DW017B#ABA1071 StorageWorks Ultrium 448 External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 920 SCSI External Tape Drive Storage auto loader & library Tape Cartridge HP StorageWorks Ultrium 920 SCSI External Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH842A#ABA1071 StorageWorks Ultrium 920 SCSI External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 448 External Tape Drive HP StorageWorks Ultrium 448 External Tape Drive
(show image)
DW017B#ABA1052 StorageWorks Ultrium 448 External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)