location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ IL550 Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IL550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.F0KPT.RA1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755074288 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:18:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (45.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BenQ 9H.F0KPT.RA1 user manual (26.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BenQ IL550 Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor Digital signage flat panel Black
  • - 55" 1920 x 1080 pixels LED 450 cd/m²
  • - Touchscreen 12 ms
  • - Built-in speaker(s) 20 W
Long product name BenQ IL550 Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen :
The short editorial description of BenQ IL550 Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen

55"/ 139.7 cm, LED IPS, 1920 x 1080, 450 nits, 1100:1, 178° / 178°, 16:9, 94W/<0.5W
More>>>
BenQ IL550 Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen:
The official marketing text of BenQ IL550 Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen as supplied by the manufacturer

Grab Eyes and Empower Shoppers with Interactive Signage
In today’s world, interacting with touch content has become second nature. Shoppers want signage that’s intuitive, reactive, and engaging. When used as a gateway to a retailer’s offerings, interactive signage becomes the ultimate tool for triggering customer participation. BenQ’s IL550 interactive signage, fully compatible with X-Sign content management software and built with cutting-edge hardware, are the all-in-one solution for operators looking to invite shoppers on an interactive journey.

Compelling Interactive Content Made to Connect with Shoppers

BenQ’s Android-powered IL550 interactive signage are fully compatible with BenQ’s exclusive X-Sign content management software. Meticulously designed for simplicity, X-Sign gives users the power to create, schedule, distribute, and monitor interactive content all in one place. And because it requires no server setup and offers multiple content-delivery options, X-Sign is ready to scale up alongside a growing business while requiring minimal manpower and resources.

Easy Interactive Content Creation

Although many retailers are eager to make interactivity a part of the shopping journey, they don’t feel confident about designing interactive content that’s both professional looking and user friendly. After conducting a thorough study of consumer behavior, BenQ has released a selection of interactive templates that are designed to handle various retail scenarios, and the selection of templates will continue to grow as BenQ introduces new ones.

Short summary description BenQ IL550 Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen:
This short summary of the BenQ IL550 Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ IL550, Digital signage flat panel, 55", LED, 1920 x 1080 pixels

Long summary description BenQ IL550 Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen:
This is an auto-generated long summary of BenQ IL550 Digital signage flat panel 55" LED 450 cd/m² Full HD Black Touchscreen based on the first three specs of the first five spec groups.

BenQ IL550. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD, Touchscreen. Product color: Black

Display
Display diagonal *
55"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Touchscreen *
Yes
Multi-touch
Yes
Native aspect ratio
16:9
Response time
12 ms
Contrast ratio (typical)
1100:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
16.78 million colors
Active display area (W x H)
26.8 x 47.6" (680.4 x 1209.6 mm)
Display diagonal (metric)
55" (139.7 cm)
Panel life
50000 h
Supported graphics resolutions
1920 x 1080 (HD 1080)
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-I ports quantity
1
DisplayPorts quantity *
1
USB port *
Yes
USB version
2.0
Ethernet LAN (RJ-45) ports
1
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Design
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Purpose *
Corporate
TV tuner integrated
No
On Screen Display (OSD)
Yes
Number of OSD languages
21
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Japanese, Korean, Norwegian, Polish, Romanian, Russian, Swedish, Thai
HDCP
Yes
Power
Power consumption (typical) *
94 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
50" (1271 mm)
Depth
3.6" (91.4 mm)
Height
29.2" (741.8 mm)
Weight
68.3 lbs (31 kg)
Packaging content
Handheld remote control
Yes
Cables included
AC, Audio (3.5mm), HDMI, IR, RS-232
Mounting kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Technical details
Compliance certificates
RoHS
Other features
Picture-out-Picture
Yes
Manual
Yes
Quick start guide
Yes
Country Distributor
Portugal 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)