TP-Link logo

TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
533633
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black:
  • - 450Mbps wireless speed ideal for interruption sensitive applications like HD video streaming
  • - Three antennas increase the wireless robustness and stability
  • - Easy wireless security encryption at a push of WPS button
  • - IP based bandwidth control allows administrators to determine how much bandwidth is allotted to each PC
Long product name TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black:

TL-WR940N V6, 450Mbps, 4x 10/100Mbps LAN, 1x 10/100Mbps WAN, IEEE 802.11n/g/b, 3x 5dBi

TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black:

What This Product Does

450Mbps Wireless N Router TL-WR940N is a combined wired/wireless network connection device designed specifically for small business and home office networking requirements. With MIMO Technology, TL-WR940N creates an exceptional and advanced wireless performance, making it ideal for streaming HD video, VoIP and online gaming. Also, WPS button on the sleek and fashionable exterior ensures WPA2 encryptions, preventing the network from outside intrusions.

Wireless N Speed & Range

Complying with the IEEE 802.11n standard, TL-WR940N can establish a wireless network and get up to 18X the speed and 6X the range of conventional 11g products. Also, with transmission rates up to 450Mbps, it shows more excellent abilities of mitigating data loss over long distances and through obstacles in a small office or a large apartment, even in a steel-and-concrete building. Above all, you could easily pick up the wireless network during long-distance connection where legacy 11g products may not!

Better Wireless Performance

The router has the speed to work smoothly with almost any bandwidth intensive application including VoIP, HD streaming, or online gaming, without the lag. Using its powerful N technologies, the router is also able to mitigate data loss over long distances and through obstacles turning your home and even your yard into one big hot - spot.

WPA / WPA2 Encryptions
WPA/WPA2 encryption standards ensure your wireless connection is safe from intruders.

WPS
Instantly setup WiFi connections simply by pressing the "WPS" button.

Easy Setup
Either using the optimized user interface and setup wizard or the CD (included) setup wizard will allow you to get ‘online’ quickly and easily.

Short summary description TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black:

TP-Link TL-WR940N, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black:

TP-Link TL-WR940N. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: IP Address Binding, MAC Address Binding. Product type: Tabletop router, Product color: Black. Certification: CE, FCC, RoHS, Wi-Fi

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.