HPE logo

HPE AE464A Serial Attached SCSI (SAS) cable 153.5" (3.9 m) Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90102
Info modified on:
04 Jan 2024, 11:44:26
Long product name HPE AE464A Serial Attached SCSI (SAS) cable 153.5" (3.9 m) Blue:

HP StorageWorks 1U SAS TP I-E 3 Hard Disk Drives to 1Tape Drive 4 Meter Server Cable Assembly Kit

Short summary description HPE AE464A Serial Attached SCSI (SAS) cable 153.5" (3.9 m) Blue:

HPE AE464A, 153.5" (3.9 m), 1 x 26-pin SFF-8088, 3 x SFF-8484, Blue, 7.05 oz (200 g), 11.5 x 14.5 x 3.15" (292 x 368 x 80 mm)

Long summary description HPE AE464A Serial Attached SCSI (SAS) cable 153.5" (3.9 m) Blue:

HPE AE464A. Cable length: 153.5" (3.9 m), Connector 1: 1 x 26-pin SFF-8088, Connector 2: 3 x SFF-8484. Dimensions (WxDxH): 11.5 x 14.5 x 3.15" (292 x 368 x 80 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.