Philips logo

Philips FC6823/81 handheld vacuum Red Bagless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88005
Info modified on:
06 May 2024, 03:50:26
Short summary description Philips FC6823/81 handheld vacuum Red Bagless:

Philips FC6823/81, Dry, Cyclonic, Cyclonic/filtering, 1000 l/min, 84 dB, Bagless

Long summary description Philips FC6823/81 handheld vacuum Red Bagless:

Philips FC6823/81. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Dust container type: Bagless, Product color: Red, Dirt capacity dry: 0.6 L. Power source: Battery, Runtime: 65 min, Charging time: 5 h. Weight: 6.02 lbs (2.73 kg). Package width: 15.1" (384 mm), Package height: 6.5" (165 mm), Package weight: 10.3 lbs (4.69 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.