location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KG810 mobile phone 3.03 oz (86 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG810
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG810
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG KG810 mobile phone 3.03 oz (86 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name LG KG810 mobile phone 3.03 oz (86 g) Black :
The short editorial description of LG KG810 mobile phone 3.03 oz (86 g) Black

KG810 Black
More>>>
LG KG810 mobile phone 3.03 oz (86 g) Black:
The official marketing text of LG KG810 mobile phone 3.03 oz (86 g) Black as supplied by the manufacturer

The KG810 with touch-sensitive music controls. Discover the secret within

Featuring a smooth, polished black exterior the KG810 conceals a colour screen and touch-sensitive music buttons that lets you control the music player whilst the phone is closed. All this and an FM radio, Bluetooth, 1.3 megapixel camera, mass storage device capabilities and more. Appreciate music, in style, with the KG810 music phone.

More than meets the eye
The KG810 has looks that demand attention. Boasting a smooth, polished black exterior that glistens with quality; the KG810 hides a colour screen and touch-sensitive music buttons that lets you control your music whilst the phone is closed. With no physical buttons to clutter the exterior of the phone the KG810, at just 14.6mm thick, truely is a slender phone. Open the handset and you will discover a large, vibrant colour screen with an easy to use keypad.


Hidden touch sensitive music controls
- Using the successful technology used on the LG Chocolate (KG800 - world's first on a mobile phone) the KG810 incorporates touch sensitive music controls on the exterior of the handset. These buttons glow red when active and will not activate by standard items touching them.
- Music controls disappear when not in use, leaving a clean, exterior finish.


1.3 Megapixel camera with autofocus
- Featuring a 1.3 megapixel camera you can take photos up to an impressive 1280x960 in size or even shoot video too!
- With autofocus, blurry photos are a thing of the past.
- Up to 21x progressive digital zoom.
- 9-time continuous shooting feature.
- Take and send photo to friends and family via MMS (compatible phone required).
- Photos are stored as JPG files and videos are stored as MP4 files.
- Store photos and videos in the KG800’s photo album or video gallery.


Dual colour screens
- The stunningly beautiful KG810 incorporates an interior colour screen bursting with 262,000 colours and has a resolution of 176x220.
- It also hides an colour screen beneath it's sleek exterior which displays 65,000 colours and has a resolution of 96x96.
- Use the internal or external screen as a viewfinder for the 1.3 megapixel camera.
- Supports Photo ID so photos of contacts will appear on the screen as soon as they call.
- Customise your display with photos or wallpaper to suit your mood.


Wireless connectivity with Bluetooth
- Bluetooth technology allows wireless communication between compatible devices. Talk handsfree with a Bluetooth headset or exchange files with another Bluetooth compatible device.


Music, FM Radio and Video
- Play music on the move with the KG810's music player or with the built in radio!
- Simply press the dedicated MP3 button and the KG810 will launch into music player mode. Control your music with the hidden touch-sensitive music buttons on the exterior of the handset.
- The music player supports MP3, AAC and AAC+,file formats.
- Use MP3 or polyphonic files as ringtones.
- Listen to your favourite radio stations on the move. Search for radio stations and store them in your top 10 list.
- Watch MP4 videos anywhere with the KG810's video player.


Offline mode
- With offline mode, the KG810 calling abilities are disabled so you can still listen to music, play Java games and more in locations where mobile phones are prohibited, such as aboard airplanes.


Tri-Band
- The KG810 supports Tri-band meaning you'll never have to leave this beautiful phone at home when going abroad. The KG810 will work in the majority of Europe and in the USA (dependent on network operator).


Email
- Send and receive emails on the move.

Short summary description LG KG810 mobile phone 3.03 oz (86 g) Black:
This short summary of the LG KG810 mobile phone 3.03 oz (86 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KG810, 176 x 220 pixels, 1.3 MP, Bluetooth, 800 mAh, Black

Long summary description LG KG810 mobile phone 3.03 oz (86 g) Black:
This is an auto-generated long summary of LG KG810 mobile phone 3.03 oz (86 g) Black based on the first three specs of the first five spec groups.

LG KG810. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 100 h. Weight: 3.03 oz (86 g). Product color: Black

Design
Product color *
Black
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
External display resolution
96 x 96 pixels
External display number of colors
65536 colors
Memory
Internal memory
128 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 960 pixels
Rear camera *
Yes
Front camera *
No
Image formats supported
JPG
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
MP4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
100 h
Weight & dimensions
Weight *
3.03 oz (86 g)
Width
3.62" (92 mm)
Depth
1.85" (47 mm)
Height
0.575" (14.6 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:54:50
Uk has collected 15 expert reviews for LG KG810 mobile phone 86 g Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
3g.co.uk
Updated:
2013-11-15 20:54:48
Hey, Another Choc ! It won a few Phone of The Year awards, but the LG Chocolate phone franchise has only just begun. Its latest confectionary delight, the KG810, hopes for similar success Before the appearance of the Chocolate phone it’s fair to say...
83%
techdigest.tv
Updated:
2013-11-15 20:54:49
Too lazy to read? In this instance youre ok, since you can sit back and watch a brief synopsis of the LG KG810 in this video (you might have problems with the rest of this site though). If you want more details, check out the full review here. Came s...
0%
techdigest.tv
Updated:
2013-11-15 20:54:49
The LG Chocolate phone took over the Razr this year as the phone to be seen with, from Southhampton to Solihull. It was loved for its smooth finish, touch sensitive buttons, and of course the massive marketing campaign LG put into it. They followed up...
40%
Mobile88.com
Updated:
2016-12-29 19:24:42
Packing and bundleLG810 is packed in a very nice black and hard cupboard box. It is just like to open up a jewellery box - Luxury and beautiful. How about the content inside? Stay tuned to let us have a look what is hiding inside this box.
0%
Mobile88.com
Updated:
2013-11-15 20:54:48
Packing and bundleLG810 is packed in a very nice black and hard cupboard box. It is just like to open up a jewellery box - Luxury and beautiful. How about the content inside? Stay tuned to let us have a look what is hiding inside this box.
0%
mobilechoiceuk.com
Updated:
2013-11-15 20:54:48
Before the appearance of the Chocolate phone it’s fair to say that LG wasn’t at the forefront of the public’s mobile consciousness. With moderate success coming from its prosaic 3G clamshells on the 3 network, the Korean outfit was hardl...
Good A very elegant, slimline design and a lucid-to-use chequered keypad.
Bad The touch keys are just for show while the capable music player is made redundant by the limited 128MB of internal memory.
Bottom line Lacks the impact and sexiness of the KG800 Chocolate phone but the K810 nevertheless flaunts a certain panache.
60%
mobileburn.com
Updated:
2013-11-15 20:54:49
Forming the basis of Verizons VX8600, the LG KG810 is the folder style version of the KG800 Chocolate phone. With a 1.3 megapixel camera, 128MB memory, and touch sensitive music keys, the KG810 certainly does look tasty.
Good Good looks, touch sensitive buttons, good sounds...
Bad Poor UI, only 128MB of memory available, average battery life...
Bottom line The LG KG810 is a real looker. With its slim profile and sleek curves, the KG810 is definitely for those who like the Chocolate series but prefer a clamshell to a slider form factor. However, with a poor UI, below average camera, and an extremely buggy...
75%
Techreviews.tv
Updated:
2013-11-15 20:54:49
Video review...
0%
Brand Image Article code product Stock Price from
LG KS360 3.93 oz (111.5 g) Blue LG KS360 3.93 oz (111.5 g) Blue
(show image)
KS360BLUE KS360 0.00
(excl. VAT)
0 (incl. VAT)