location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Lounge’n’LISTEN Phone Sound Headset Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Phone Sound headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLLPSOUND show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Conceptronic Lounge’n’LISTEN Phone Sound Headset Black :
The short editorial description of Conceptronic Lounge’n’LISTEN Phone Sound Headset Black

Lounge’n’LISTEN Phone Sound
More>>>
Conceptronic Lounge’n’LISTEN Phone Sound Headset Black:
The official marketing text of Conceptronic Lounge’n’LISTEN Phone Sound Headset Black as supplied by the manufacturer

Enjoy your freedom with this Conceptronic Bluetooth™ stereo ultra-light-weight headset with built-in microphone including a USB class 1 Bluetooth™ adapter. The headset produces a high quality stereo sound and can be used with a mobile phone1) (for music and talking), for wireless Skype™ conversations or to enjoy music through your PC or notebook by using the included USB Bluetooth™ adapter. The headset automatically switches off the music when a call comes in, and restarts it when ending the call. The sporty and elegant neck-design makes it very easy for jogging and traveling.

Short summary description Conceptronic Lounge’n’LISTEN Phone Sound Headset Black:
This short summary of the Conceptronic Lounge’n’LISTEN Phone Sound Headset Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Lounge’n’LISTEN Phone Sound, 1.76 oz (50 g), Headset, Black

Long summary description Conceptronic Lounge’n’LISTEN Phone Sound Headset Black:
This is an auto-generated long summary of Conceptronic Lounge’n’LISTEN Phone Sound Headset Black based on the first three specs of the first five spec groups.

Conceptronic Lounge’n’LISTEN Phone Sound. Product type: Headset. Weight: 1.76 oz (50 g). Product color: Black

Performance
Product type *
Headset
Headset type
Binaural
Product color *
Black
Battery
Talk time
6.5 h
Weight & dimensions
Weight
1.76 oz (50 g)
Other features
Minimum system requirements
CD-ROM