location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Bluetooth GPS Adapter GPS receiver module Bluetooth 1.1/1.2/2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth GPS Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBTGPS show
Show alternative article codes used in the online market place
Category:
Device used to receive GPS (Global Positioning System) signals.
GPS Receiver Modules Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2020 15:12:48
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Conceptronic Bluetooth GPS Adapter GPS receiver module Bluetooth 1.1/1.2/2.0 :
The short editorial description of Conceptronic Bluetooth GPS Adapter GPS receiver module Bluetooth 1.1/1.2/2.0

Bluetooth GPS Adapter
More>>>
Conceptronic Bluetooth GPS Adapter GPS receiver module Bluetooth 1.1/1.2/2.0:
The official marketing text of Conceptronic Bluetooth GPS Adapter GPS receiver module Bluetooth 1.1/1.2/2.0 as supplied by the manufacturer

Expand your mobile phone, notebook or PDA with global positioning system
Expand your mobile phone, notebook or PDA with this accurate global positioning system (navigation software not included).This Bluetooth® GPS adapter works wireless and is therefore easy to put it on the best receiving position in e.g. your car or boat.* Thanks to the smart battery technology and auto sleep mode the adapter can be used for more than 30 hours in full operation or 360 hours (15 days) in standby mode.

Short summary description Conceptronic Bluetooth GPS Adapter GPS receiver module Bluetooth 1.1/1.2/2.0:
This short summary of the Conceptronic Bluetooth GPS Adapter GPS receiver module Bluetooth 1.1/1.2/2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Bluetooth GPS Adapter, Bluetooth 1.1/1.2/2.0, 46 s, 34 s

Long summary description Conceptronic Bluetooth GPS Adapter GPS receiver module Bluetooth 1.1/1.2/2.0:
This is an auto-generated long summary of Conceptronic Bluetooth GPS Adapter GPS receiver module Bluetooth 1.1/1.2/2.0 based on the first three specs of the first five spec groups.

Conceptronic Bluetooth GPS Adapter. Interface: Bluetooth 1.1/1.2/2.0, Acquisition times - cold: 46 s, Acquisition times - warm: 34 s

GPS Performance
Interface *
Bluetooth 1.1/1.2/2.0
GPS Performance
Acquisition times - cold
46 s
Acquisition times - warm
34 s