location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Studio Plus Titanium Edition Anniversary Pack, F Video editor 1 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio Plus Titanium Edition Anniversary Pack, F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
202262450
Category:
Computer programs that allow information to be presented in various formats, such as text, audio and video.
Multimedia Software Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pinnacle Studio Plus Titanium Edition Anniversary Pack, F Video editor 1 license(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video editor
  • - Software type: Box
  • - Language version: French
  • - 1 license(s)
Long product name Pinnacle Studio Plus Titanium Edition Anniversary Pack, F Video editor 1 license(s) :
The short editorial description of Pinnacle Studio Plus Titanium Edition Anniversary Pack, F Video editor 1 license(s)

Studio Plus Titanium Edition Anniversary Pack, F
More>>>
Short summary description Pinnacle Studio Plus Titanium Edition Anniversary Pack, F Video editor 1 license(s):
This short summary of the Pinnacle Studio Plus Titanium Edition Anniversary Pack, F Video editor 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Studio Plus Titanium Edition Anniversary Pack, F, Video editor, French, 1 license(s), Box, PC, 2048 MB

Long summary description Pinnacle Studio Plus Titanium Edition Anniversary Pack, F Video editor 1 license(s):
This is an auto-generated long summary of Pinnacle Studio Plus Titanium Edition Anniversary Pack, F Video editor 1 license(s) based on the first three specs of the first five spec groups.

Pinnacle Studio Plus Titanium Edition Anniversary Pack, F. Type: Video editor, Language version: French, License quantity: 1 license(s). Platform: PC, Minimum storage drive space: 2048 MB, Minimum RAM: 512 MB. Media types supported: DVD. Image formats supported: BMP, JPG, TGA, TIF, WMF, Video compression formats: AVI, DivX, WMV, Audio formats supported: MP3, WAV. Dimensions (WxDxH): 7.8 x 2.17 x 9.37" (198 x 55 x 238 mm), Weight: 24.7 oz (700 g)