location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust PSP Car Charger USB PW-2993p power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSP Car Charger USB PW-2993p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14787
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:34
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Trust PSP Car Charger USB PW-2993p power adapter/inverter Black :
The short editorial description of Trust PSP Car Charger USB PW-2993p power adapter/inverter Black

PSP Car Charger USB PW-2993p
More>>>
Trust PSP Car Charger USB PW-2993p power adapter/inverter Black:
The official marketing text of Trust PSP Car Charger USB PW-2993p power adapter/inverter Black as supplied by the manufacturer

Key features:

- Enjoy unlimited PSP playtime with this 2-in-1 power adapter for your PlayStation Portable.
- Connects to the cigarette lighter connection of your car or the USB port of your PC/notebook.
- Can also be used to charge the battery of your PSP within 4 hours.
- Easy to take with you thanks to the convenient retractable cable (80 cm).
- Also suitable to power and charge other devices with a compatible 5V/1A power connection.
- For example: other portable audio/video players, digital cameras, etc.

Short summary description Trust PSP Car Charger USB PW-2993p power adapter/inverter Black:
This short summary of the Trust PSP Car Charger USB PW-2993p power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust PSP Car Charger USB PW-2993p, 5 V, 1 A, Black, USB

Long summary description Trust PSP Car Charger USB PW-2993p power adapter/inverter Black:
This is an auto-generated long summary of Trust PSP Car Charger USB PW-2993p power adapter/inverter Black based on the first three specs of the first five spec groups.

Trust PSP Car Charger USB PW-2993p. Output voltage: 5 V, Output current: 1 A. Product color: Black. Cables included: USB

Features
Output voltage *
5 V
Output current
1 A
Design
Product color *
Black
Packaging data
Cables included
USB
Brand Image Article code product Stock Price from
Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black
(show image)
16423 130W Notebook Power Adapter PW-2130 0.00
(excl. VAT)
0 (incl. VAT)
Trust PSP Power Adapter PW-2995p power adapter/inverter Black Trust PSP Power Adapter PW-2995p power adapter/inverter Black
(show image)
14785 PSP Power Adapter PW-2995p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Car Charger for iPod PW-2883p power adapter/inverter White Trust Car Charger for iPod PW-2883p power adapter/inverter White
(show image)
14784 Car Charger for iPod PW-2883p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Power Adapter for iPod PW-2885 power adapter/inverter White Trust Power Adapter for iPod PW-2885 power adapter/inverter White
(show image)
14782 Power Adapter for iPod PW-2885 0.00
(excl. VAT)
0 (incl. VAT)
Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver
(show image)
14774 Notebook Power Adapter PW-1350p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Notebook Power Adapter Car PW-1150p power adapter/inverter Trust Notebook Power Adapter Car PW-1150p power adapter/inverter
(show image)
14669 Notebook Power Adapter Car PW-1150p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter
(show image)
14129 Notebook Power Adapter Car - Plane PW-1200p 0.00
(excl. VAT)
0 (incl. VAT)