location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Network Storage Enclosure + Barracuda 7200.7 200GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSM-G600+ST3200822A
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:11:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB :
The short editorial description of D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB

Wireless Network Storage Enclosure + Barracuda 7200.7 200GB
More>>>
D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB:
The official marketing text of D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB as supplied by the manufacturer

D-Link introduces the DSM-G600 Wireless Network Storage Enclosure. Connect your own hard drive* to the home or office network and create additional storage space with the DSM-G600 Wireless Network Storage Enclosure. With the DSM-G600, you can conveniently share documents, files, and digital media such as music, video, and photos with everyone on your home or office network.

The DSM-G600 can be used with an internal 3.5” ATA/ IDE hard drive, giving you the flexibility of choosing the storage capacity required for your network. And with two additional high-speed USB ports, you can expand your storage capabilities even further as your storage needs grow by adding your own external USB drives*.

In addition to the storage capability, the DSM-G600 also functions as an Access Point or wireless client. You can then easily create an 802.11g wireless network when you attach the DSM-G600 to your wired router. This is a very good solution for those who have a wired router and needs both storage and wireless functionality at the same time and in the same product.

By adding your own hard drives to the DSM-G600, you can conveniently store, retrieve, and share digital content with everyone on your home or office network. As a central storage location for data, the DSM-G600 is an organized solution for the network.

Since the DSM-G600 is visible and available to everyone on the network, you can use it to share files or collaborate on projects.

Free up disk space on the computer and organize data on your network with the DSM-G600 Wireless G Network Storage Enclosure!

Short summary description D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB:
This short summary of the D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB, HDD, LAN, Power, USB, WLAN, 0 - 55 °C, -20 - 70 °C, 5 - 90%, 1.66 oz (47 g), 7.68 x 6.93 x 2.44" (195 x 176 x 62 mm)

Long summary description D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB:
This is an auto-generated long summary of D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB based on the first three specs of the first five spec groups.

D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB. LED indicators: HDD, LAN, Power, USB, WLAN. Weight: 1.66 oz (47 g). Dimensions (WxDxH): 7.68 x 6.93 x 2.44" (195 x 176 x 62 mm)

Design
LED indicators
HDD, LAN, Power, USB, WLAN
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
1.66 oz (47 g)
Other features
Dimensions (WxDxH)
7.68 x 6.93 x 2.44" (195 x 176 x 62 mm)
Brand Image Article code product Stock Price from
D-Link Wireless Network Storage Enclosure D-Link Wireless Network Storage Enclosure
(show image)
DSM-G600 Wireless Network Storage Enclosure 0.00
(excl. VAT)
0 (incl. VAT)