location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Camcorder / Video Case Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camcorder / Video Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVT006EU
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Limited Lifetime
Long product name Targus Camcorder / Video Case Black, Silver :
The short editorial description of Targus Camcorder / Video Case Black, Silver

Camcorder / Video Case
More>>>
Targus Camcorder / Video Case Black, Silver:
The official marketing text of Targus Camcorder / Video Case Black, Silver as supplied by the manufacturer

Sleek koskin outer material camcorder/video case is constructed for the ultimate protection of your camera. This case fits medium to larger cameras, or small camcorders and features a front zippered pocket for additional storage. The case can also be transported by utilising the detachable shoulder strap. The case features a limited lifetime warranty to keep your camera safe.

Features:
- Sleek Koskin outer material.
- Fits most cameras or smaller camcorders.
- Side pockets for additional battery, film and cable organisation.
- Detachable shoulder strap.

Short summary description Targus Camcorder / Video Case Black, Silver:
This short summary of the Targus Camcorder / Video Case Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Camcorder / Video Case, Black, Silver

Long summary description Targus Camcorder / Video Case Black, Silver:
This is an auto-generated long summary of Targus Camcorder / Video Case Black, Silver based on the first three specs of the first five spec groups.

Targus Camcorder / Video Case. Product color: Black, Silver

Features
Product color *
Black, Silver
Material *
Koskin
Weight & dimensions
Weight
16.4 oz (465 g)
Other features
Dimensions (WxDxH)
8.66 x 4.53 x 9.25" (220 x 115 x 235 mm)
Country Distributor
United Kingdom 1 distributor(s)