location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HiRes Notebook Webcam WB-3350p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14839
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.3 MP 1280 x 960 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB
  • - Black
Guarantee: 2 years
Long product name Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black :
The short editorial description of Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black

HiRes Notebook Webcam WB-3350p
More>>>
Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black:
The official marketing text of Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black as supplied by the manufacturer

Key features:

- USB webcam with high 640 x 480 resolution (300k), digital zoom and built-in microphone.
- With convenient retractable USB cable (70 cm).
- Compatible with MSN Messenger, Skype and other messenger services.
- Unique digital zoom function to bring objects 2x closer.
- The camera stand can also be used as a clamp to attach the webcam to a LCD screen.
- Take pictures quickly by pressing the snapshot button.

Short summary description Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black:
This short summary of the Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust HiRes Notebook Webcam WB-3350p, 1.3 MP, 1280 x 960 pixels, 30 fps, USB, Black, 27.6" (0.7 m)

Long summary description Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black:
This is an auto-generated long summary of Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black based on the first three specs of the first five spec groups.

Trust HiRes Notebook Webcam WB-3350p. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 960 pixels, Maximum frame rate: 30 fps. Interface: USB, Product color: Black, Cable length: 27.6" (0.7 m). Minimum system requirements: USB slot, CD-ROM.. Dimensions (WxDxH): 1.85 x 1.77 x 2.56" (47 x 45 x 65 mm), Compatible operating systems: Windows 98SE/ME/2000/XP

Performance
Megapixel *
1.3 MP
Maximum video resolution *
1280 x 960 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Interface *
USB
Product color *
Black
Design
USB powered
Yes
Cable length
27.6" (0.7 m)
System requirements
Minimum system requirements
USB slot, CD-ROM.
Other features
Color
Yes
Dimensions (WxDxH)
1.85 x 1.77 x 2.56" (47 x 45 x 65 mm)
Compatible operating systems
Windows 98SE/ME/2000/XP
Brand Image Article code product Stock Price from
Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Gray Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Gray
(show image)
15082 eCoza 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Gray Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Gray
(show image)
14921 HiRes USB2 Webcam Live WB-3450p 0.00
(excl. VAT)
0 (incl. VAT)
Trust WB-5400 webcam 1280 x 1024 pixels Trust WB-5400 webcam 1280 x 1024 pixels
(show image)
15007 WB-5400 0.00
(excl. VAT)
0 (incl. VAT)
Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray
(show image)
14881 Megapixel USB2 Wide Angle Webcam Live WB-6200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels
(show image)
14830 1.3 Megapixel USB 2.0 Webcam WB-5500T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB
(show image)
14776 Mini Hi-Res Webcam WB-3300p 0.00
(excl. VAT)
0 (incl. VAT)
Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0 Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0
(show image)
14384 USB2 HiRes Webcam WB-3500T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Portable WB-3100P webcam 640 x 480 pixels Trust Portable WB-3100P webcam 640 x 480 pixels
(show image)
14273 Portable Webcam WB-3100P 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini WB-1200p webcam Trust Mini WB-1200p webcam
(show image)
13405 Mini Webcam WB-1200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 120 SPACEC@M webcam Trust 120 SPACEC@M webcam
(show image)
13177 120 SPACEC@M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)