location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P2015n Printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P2015n Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB449A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:55:25
The date of the most recent change of the data-sheet in Icecat's system
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P2015n Printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI
  • - 26 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB Built-in processor 400 MHz
Guarantee: One-year, return to HP authorized service centerstandard statement: The only warranties for HP products and services are set forth in the expressstatements accompanying such products and services. Nothing herein should be construed as constituting an additionalHP shall not be liable for technical or editorial errors or omissions contained herein.
Long product name HP LaserJet P2015n Printer 1200 x 1200 DPI :
The short editorial description of HP LaserJet P2015n Printer 1200 x 1200 DPI

This compact, black-and-white LaserJet printer lets workteams produce professional-quality documents at true 1200 dpi, on demand. Fast enough at 26 ppm to keep up with your business's growing printing needs, it's also easy to set up and use.
More>>>
HP LaserJet P2015n Printer 1200 x 1200 DPI:
The official marketing text of HP LaserJet P2015n Printer 1200 x 1200 DPI as supplied by the manufacturer

This compact, black-and-white LaserJet printer produces professional-quality documents at true 1200 dpi. Workteam productivity improves with fast print speeds of 26ppm and Instant-on technology ensures no wait for a first printed page. Its high performance features include integrated networking [p1] for easy sharing, a fast 400 MHz processor and expandable memory up to 288 MB. Simple to set up, use and manage, it delivers outstanding results with original HP Laserjet print cartridges.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet P2015n Printer 1200 x 1200 DPI:
This short summary of the HP LaserJet P2015n Printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P2015n Printer, 1200 x 1200 DPI, 26 ppm, Network ready

Long summary description HP LaserJet P2015n Printer 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet P2015n Printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet P2015n Printer. Number of print cartridges: 1, Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 26 ppm. Network ready

Printing
Print speed (black, draft quality, A4/US Letter)
26, 27
Color *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
15000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum input capacity
550 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum print size
203.2 x 347 mm
Duplex media weight
60 - 105 g/m²
Media types supported
Paper (bond, light, heavy, plain, recycled, rough), envelopes, labels, cardstock, transparencies, heavy media
Media size (tray 1)
A4, A5, A6, B5, B6, C5, DL, 76 x 127 - 216 x 356 mm
Media weight (tray 1)
60 - 163 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
Via HP Jetdirect print servers: TCP/IP
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Built-in processor
Yes
Processor model
Motorola ColdFire V5
Processor frequency
400 MHz
Power
Power consumption (PowerSave)
7 W
Power consumption (off)
0.1 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.2.8, 10.3, 10.4 and higher; 128 MB RAM minimum (256 MB recommended), 150 MB available hard disk space
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Maximum dimensions (W x D x H)
13.8 x 17.7 x 10.1" (350 x 450 x 256 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 100.4" (1200 x 1000 x 2551 mm)
Weight
22.7 lbs (10.3 kg)
Dimensions (WxDxH)
13.8 x 14.3 x 10.1" (350 x 362 x 256 mm)
Packaging data
Package weight
29.1 lbs (13.2 kg)
Packaging content
Bundled software
HP printer software on CD-ROM: installer/uninstaller, drivers (HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation), HP Toolbox FX for diagnostic status and configuration, HP Embedded Web Server, control panel simulator, help, documentation
Other features
Additional paper trays
Optional input tray
Standard input capacity for transparencies
75
Recommended operating temperature range (T-T)
15 - 32.5 °C
Mac compatibility
Yes
I/O ports
1 x USB 2.0
Custom media sizes
76 x 127 - 216 x 356 mm; 147 x 211 - 216 x 356 mm
Standard media sizes
A4, A5, A6, B5, B6, C5, DL
Memory upgrade
0.288 GB
Print margin bottom (A4)
0.157" (4 mm)
Print margin left (A4)
0.157" (4 mm)
Print margin right (A4)
0.157" (4 mm)
Print margin top (A4)
0.157" (4 mm)
Typefaces
45 TrueType, 35 PostScript
Media weights by paper path
60 - 163 g/m²
Standard output capacity for envelopes
10 sheets
Minimum system requirements
Microsoft Windows 2000, XP Home, XP Professional: 333 MHz processor, 64 MB RAM; Windows Server 2003: 550 MHz processor, 128 MB RAM; 200 MB available hard disk space (all systems); 1 GHz processor, 512 MB RAM (Windows Vista Ready, check user guide for minimum hard drive space)
Other features
Envelope feeder
No
Printer management
HP toolbox, HP Embedded Web Server, HP Web Jetadmin
Acoustic power emissions
6.4 B(A)
Acoustic pressure emissions
50 dB
Power requirements
110 - 127 / 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Duplex print options
Manual (driver support provided)
Print speed (black, best quality, A4)
26 ppm
Electromagnetic compatibility
CISPR 22:1993+A1+A2/EN 55022:1994+A1+A2 Class B, EN 61000-3-2:2000, EN 61000-3-3:1995+A1, EN 55024:1998+A1+A2 FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe) other EMC approvals as required by individual countries.
Standard input trays
2
Networking features
Ethernet, Fast Ethernet
Print quality (black, best quality)
1200 x 1200 DPI
Safety
IEC 60950-1 (International), EN 60950-1 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe). Other safety approvals as required by individual countries
Downloadable software
Windows drivers, full software solution, printing system
Compatible operating systems
Windows 98 SE, 2000, Me, XP Home, XP Professional, XP Professional x64 Edition, Windows Server 2003; Mac OS X v10.2.8, 10.3.9, 10.4.3 +; UNIX; Linux; HP OpenVMS; OS/2, Solaris 2.5x, 2.6, 7, 8, Windows 98 SE, 2000, Me, XP Home, XP Professional, Windows Server 2003; Mac OS X v10.2.8, 10.3.9, 10.4.3
Product dimensions when open (LxWxD)
13.8"
Size (imperial)
13.8"
Auto-redialing
Yes
Fax broadcasting
119 locations
One-touch dials
16
Standard output capacity for transparencies
75 sheets
Driver updates
Latest drivers and software available from the HP LaserJet support Web site at http://www.hp.com/support/ljp2015/; In countries/regions other than the US at http://www.hp.com/
Duplex supported media size
A4
Media handling
Automatic duplexing, manual feed, sheetfed, straight-through paper path
Control panel
6 lights (Jam, Toner low, Paper out, Attention, Ready, Go), 2 buttons (Go, Cancel)
Maximum paper trays
3
Media size (tray 2)
A4, A5, B5, C5, DL, 147 x 211 - 216 x 356 mm
Media type and capacity (tray 2)
250
Media weight (tray 2)
60 - 105 g/m²
Media weight (tray 3)
60 - 105 g/m²
Paper handling optional/input
250-sheet input tray
Paper handling standard/input
250-sheet input tray, 50-sheet multi-purpose tray
Paper handling standard/output
125-sheet output bin
Power consumption (active)
350 W
Security management description
SNMP (community name), password-protected HP Embedded Web Server
Package dimensions (W x D x H)
16.93 x 13 x 18.9"
Pallet dimensions (W x D x H) (imperial)
47.3 x 39.4 x 100.4"
Weight (imperial)
Without toner cartridge 22.7 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
50 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8.5 s
First page out (black&white, letter, ready)
8.5 s
First page out (black&white, letter, sleep)
8.5 s
Media sizes supported (imperial)
Letter, legal, executive, index cards, envelopes (No. 10, Monarch)
Operating altitude (imperial)
13000 ft
Package weight (imperial)
29 lbs
Print speed (black, best quality, letter)
Up to 27 ppm
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Maximum input capacity (tray 1)
50 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
1.816 kWh/Week
Dimension note (imperial)
With Tray 1 open
Dimension note (metric)
With Tray 1 open
Recommended media weight (duplex, imperial)
16 to 28 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
16.9 x 13 x 18.9" (430 x 330 x 480 mm)
Country Distributor
United Kingdom 1 distributor(s)