location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust MP3 Sound Station SP-2980p 1.0 channels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 Sound Station SP-2980p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14770
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust MP3 Sound Station SP-2980p 1.0 channels White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.0 channels
  • - 100 - 18000 Hz
  • - White
Long product name Trust MP3 Sound Station SP-2980p 1.0 channels White :
The short editorial description of Trust MP3 Sound Station SP-2980p 1.0 channels White

MP3 Sound Station SP-2980p
More>>>
Trust MP3 Sound Station SP-2980p 1.0 channels White:
The official marketing text of Trust MP3 Sound Station SP-2980p 1.0 channels White as supplied by the manufacturer

-Portable speaker station with excellent sound quality and attractive design that matches your iPod;
-Suitable for all MP3 players with 3.5 mm stereo output;
-Equipped with various holders to fit your iPod and iPod Photo/Mini/Shuffle/Nano;
-Built in amplifier, volume control and on/off switch;
-Powered by batteries or power adapter (both included);

Short summary description Trust MP3 Sound Station SP-2980p 1.0 channels White:
This short summary of the Trust MP3 Sound Station SP-2980p 1.0 channels White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust MP3 Sound Station SP-2980p, 1.0 channels, 100 - 18000 Hz, White, AA, 7.68 x 1.46 x 4.96" (195 x 37 x 126 mm), 3.5mm

Long summary description Trust MP3 Sound Station SP-2980p 1.0 channels White:
This is an auto-generated long summary of Trust MP3 Sound Station SP-2980p 1.0 channels White based on the first three specs of the first five spec groups.

Trust MP3 Sound Station SP-2980p. Audio output channels: 1.0 channels, Frequency range: 100 - 18000 Hz. Product color: White. Battery type: AA. Dimensions (WxDxH): 7.68 x 1.46 x 4.96" (195 x 37 x 126 mm), Connector(s): 3.5mm

Audio
Audio output channels *
1.0 channels
Frequency range
100 - 18000 Hz
Design
Product color *
White
Power
Number of batteries supported
4
Battery type
AA
Other features
Dimensions (WxDxH)
7.68 x 1.46 x 4.96" (195 x 37 x 126 mm)
Connector(s)
3.5mm