Pinnacle logo

Pinnacle Studio MovieBoard 500 PCI, NL video capturing device Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170384
Info modified on:
06 Jun 2022, 09:43:19
Long product name Pinnacle Studio MovieBoard 500 PCI, NL video capturing device Internal:

Studio MovieBoard 500 PCI, NL

Short summary description Pinnacle Studio MovieBoard 500 PCI, NL video capturing device Internal:

Pinnacle Studio MovieBoard 500 PCI, NL, 720 x 576 pixels, PCI, Dutch, DivX, WMV, MP3, WAV, BMP, JPG, TGA, TIF, WMF

Long summary description Pinnacle Studio MovieBoard 500 PCI, NL video capturing device Internal:

Pinnacle Studio MovieBoard 500 PCI, NL. Video capture resolution (max): 720 x 576 pixels, Interface: PCI, Language version: Dutch. Video compression formats: DivX, WMV, Audio formats supported: MP3, WAV, Image formats supported: BMP, JPG, TGA, TIF, WMF. Minimum system requirements: DirectX 9 DVD-ROM, Minimum processor: 1.4 GHz, Minimum RAM: 512 MB. Package dimensions (WxDxH): 15 x 7.87 x 5.12" (380 x 200 x 130 mm). Compatible operating systems: Windows XP

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.