location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent USB 2.0 3.5" HDD Case Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 3.5" HDD Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7855
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:09:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Eminent USB 2.0 3.5" HDD Case Silver 3.5" :
The short editorial description of Eminent USB 2.0 3.5" HDD Case Silver 3.5"

USB 2.0 3.5" HDD Case
More>>>
Eminent USB 2.0 3.5" HDD Case Silver 3.5":
The official marketing text of Eminent USB 2.0 3.5" HDD Case Silver 3.5" as supplied by the manufacturer

The luxury aluminium casing has been designed to offer more than only solid protection. With the USB 2.0 connection you can take advantage of maximum data speed.

Your harddisk is easy to mount in the casing and enables you to get started almost immediately on every location.

Features:
- Solid aluminium case with stand.
- Suitable for both vertical and horizontal position.
- One touch backup button.
- On/off button on the front.
- Easy backup software.
- For use with 3,5 inch harddisks.
- Supports: ATA and SATA.
- Interface: USB 2.0 480Mbps (downwards compatible with USB 1.1).
- Clear indication LED’s for power, read/write and backup.
- Built-in USB hub, 3 ports.
- Powersupply included.

Short summary description Eminent USB 2.0 3.5" HDD Case Silver 3.5":
This short summary of the Eminent USB 2.0 3.5" HDD Case Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent USB 2.0 3.5" HDD Case, 3.5", Silver

Long summary description Eminent USB 2.0 3.5" HDD Case Silver 3.5":
This is an auto-generated long summary of Eminent USB 2.0 3.5" HDD Case Silver 3.5" based on the first three specs of the first five spec groups.

Eminent USB 2.0 3.5" HDD Case. Storage drive size: 3.5". Product color: Silver

Storage
Storage drive size *
3.5"
Ports & interfaces
USB 2.0 ports quantity
3
Interface
USB 2.0
Design
Product color *
Silver
Design
Material
Aluminum
LED indicators
Power
Packaging content
Bundled software
Easy-Backup Software
Other features
Controller interface type
ATA / SATA