location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 50mm f/1.2L USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 50mm f/1.2L USM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1057B005 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:09:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon EF 50mm f/1.2L USM Black :
The short editorial description of Canon EF 50mm f/1.2L USM Black

EF 50mm f 1.2L USM
More>>>
Canon EF 50mm f/1.2L USM Black:
The official marketing text of Canon EF 50mm f/1.2L USM Black as supplied by the manufacturer

Features
-L-series construction and optics.
-Large f/1.2 aperture.
-Fast, quiet USM auto focus.
-Super Spectra coatings.
-Circular aperture for excellent background bokeh.
-Provides distance information for the E-TTL II flash system.
-Soft case and lens hood.

L-series quality
The EF 50mm f/1.2L USM incorporates Canon's highest standards of precision optics. The L-series is Canon's flagship professional lens range, combining superior image performance and ultimate operability with dust and moisture resistant construction.

Large f/1.2 aperture
A large maximum aperture of f/1.2 provides outstanding speed for shooting in low light conditions, without the need for flash. The large aperture also provides fine control over depth of field.

Excellent background bokeh
A circular barrel aperture helps to create attractive, even background bokeh; ideal for isolating subjects at large apertures and for compelling portrait photography.

Fast, quiet auto focus
A Ring-type USM (Ultrasonic motor) uses ultrasonic frequency vibrations to drive extremely rapid auto focus with near-silent operation. A high-speed CPU and improved AF algorithm contribute further to AF speed. Good holding torque stops the focusing lens group without overshoot. Full time electronic manual focus override is available without having to switch out of AF.

Super Spectra coatings
Super Spectra lens coatings and lens element shaping suppress flare and ghosting - more prone to occur with digital cameras due to reflection off the image sensor. Coatings also help achieve true colour balance and increase contrast for vivid hi-fidelity images.

Passes distance information to E-TTL II
The lens passes distance information back to the E-TTL II flash system of compatible EOS cameras to ensure optimal flash metering.

Accessories
The EF 50mm f/1.2L USM lens comes supplied with a cylindrical lens hood and a soft case.

Short summary description Canon EF 50mm f/1.2L USM Black:
This short summary of the Canon EF 50mm f/1.2L USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 50mm f/1.2L USM, Black, 2.83" (7.2 cm), 20.5 oz (580 g), 0.39-0.24(EF12 II) / 0.67-0.53(EF25 II)

Long summary description Canon EF 50mm f/1.2L USM Black:
This is an auto-generated long summary of Canon EF 50mm f/1.2L USM Black based on the first three specs of the first five spec groups.

Canon EF 50mm f/1.2L USM. Product color: Black. Filter size: 2.83" (7.2 cm), Weight: 20.5 oz (580 g). Magnification: 0.39-0.24(EF12 II) / 0.67-0.53(EF25 II)

Design
Product color
Black
Weight & dimensions
Weight
20.5 oz (580 g)
Weight & dimensions
Filter size *
2.83" (7.2 cm)
Other features
Magnification
0.39-0.24(EF12 II) / 0.67-0.53(EF25 II)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 05:27:47
Uk has collected 30 expert reviews for Canon EF 50mm f/1.2L USM Black and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
photoreview.com.au
Updated:
2011-11-04 07:38:46
Roughly two-and-a-half years ago Canon replaced the legendary EF 50mm f/1.0L USM with the EF 50mm f/1.2L USM. While its predecessor was the fastest (and one of the most expensive) mass-production lens ever made, by sacrificing two thirds of a stop, Can...
0%
bobatkins.com
Updated:
2011-08-14 05:27:32
The Canon EF 50mm f1.2L USM is currently Canon's fastest lens (along with the 85/1.2L USM). It replaced the older f1.0 lens several years ago. Though not quite as fast, it's both cheaper and sharper and so the change was overall a positive one. Can...
0%
photo.net
Updated:
2011-08-14 05:27:35
Canon currently has four 50mm lenses in production, the EF 50/1.8 II, the EF 50/1.4 USM, the EF 50/2.5 Macro and the EF 50/1.2L USM. There are also two others which are no longer current: the EF 50/1.0L and the original EF 50/1.8.The Canon EF 50mm f/1...
Bottom line There’s no doubt that the Canon EF 50mm f/1.2 L USM, $1499 (review) is Canon’s best 50mm lens and an excellent performer by any standard. The fast aperture is ideal for work in low light, where focus is fast and positive. As a portrait lens, the fast a...
0%
photozone.de
Updated:
2011-08-14 05:27:36
Released back in 2007 the Canon EF 50mm f/1.2 USM L is the successor of the legendary EF 50mm f/1.0 USM L - the fastest mass production SLR lens ever ... and one of the most expensive around. Surprisingly Canon decided to give up two thirds of an f-st...
Bottom line The Canon EF 50mm f/1.2 USM L left rather mixed feelings here at Photozone. It was able to convince in the APS-C scope but on a full format DSLR its weaknesses became much more obvious. The good news is that the center resolution is generally fine acr...
0%
Slrgear.com
Updated:
2011-08-14 05:27:37
(From Canon lens literature) The EF 50mm f/1.2L USM is a peerless new standard lens featuring an ultra-large aperture for a narrow depth of field and soft background blur so loved by photographers everywhere. The EF 50mm f/1.2L USM is suitable for any...
0%
Kenrockwell.com
Updated:
2011-08-14 05:27:39
This Canon 50mm f/1.2L lens (about $1,600) is the sharpest 50mm lens Ive ever used at very wide apertures, but Ive not used any other aspherical 50mm lens. It easily outperforms the conventional Zeiss 50mm f/1.4. This 50mm f/1.2L is the smaller brot...
0%
Wlcastleman.com
Updated:
2011-08-14 05:27:40
Performance Review of the Canon EF 50mm f/1.2L USM LensComparison with EF 50mm f/1.4 USM LensThe Canon EF 50mm f/1.2L USM lens was evaluated and was compared to the EF 50mm f/1.4 with respect to resolution, 50% MTF and bokeh performance. The primary qu...
0%
The-digital-picture.com
Updated:
2011-08-14 05:27:42
The Canon EF 50mm f/1.2 L USM Lens review is coming. In the mean time, here are some thoughts on this lens ... For many years, a fixed focal length 50mm lens was standard for film SLRs. Although 50mm lenses are not nearly as popular as they used to b...
0%
bobatkins.com
Updated:
2011-08-14 05:27:45
Canon EF 70-200/4L IS USM The Canon EF 70-200/4L IS USM is a lens that many people have been asking for. The current non-IS version is widely regarded as one of the best lenses in the Canon lineup and its popularity is in at least part due to the...
0%
pcmag.com
Updated:
2013-05-02 01:12:38
The Canon EF 50mm f/1.2L USM ($1,619 direct)%displayPrice% at %seller% is one of only two f/1.2 lenses available for the Canon EOS camera system, the other being the EF 85mm f/1.2L II USM, which is best suited for portraiture. The 50mm focal length...
Good Unmatched light gathering capability. Extremely sharp from f/2 onward. Capable of creating a very shallow depth of field.
Bad Expensive. Large and heavy. A little soft at maximum aperture. Noticeable distortion...
Bottom line The Canon EF 50mm f/1.2L USM is one of the fastest SLR lenses you can buy. It's expensive and heavy, but can create an extremely shallow depth of field...
70%
cameralabs.com
Updated:
2013-08-01 02:00:17
Canon EF 50mm f1.2L USM review The Canon EF 50mm f1.2L USM is a prime lens with a standard focal length of 50mm and the joint-fastest focal ratio in the Canon lens catalogue - a positioned shared with the EF 85mm f1.2L USM. Announced in August 2006, t...
0%
Slrgear.com
Updated:
2014-11-02 01:26:49
That said though, we have to admit that we were a little surprised that the Canon 50mm f/1.2L's optical performance wasn't better than what we found. Read the "Tanner Report" for the gory details. Meanwhile, we've asked Canon if they can get us a second s...
89%
Kenrockwell.com
Updated:
2014-11-15 01:12:05
Canon 50mm Lenses Compared© 2013 KenRockwell.com. All rights reserved. October 2013 This free website's biggest source of is when you use those or any of when you get anything, regardless of the country in which you...
0%
dxomark.com
Updated:
2015-06-20 05:09:29
This is the first of a three part series on choosing suitable lenses for Canon's entry-level full frame camera, the EOS 6D. The 20-Mpix CMOS' sensor used is similar in architecture to that in Canon's hugely popular full-frame EOS 5D Mk III, a camera that...
54%
dxomark.com
Updated:
2015-07-02 01:11:19
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
54%
dxomark.com
Updated:
2015-07-02 01:11:19
This is the second of a three part series on choosing the most suitable lenses for Canon's entry-level full frame camera, the EOS 6D. The 20-Mpix CMOS' sensor used is similar in architecture to that in Canon's hugely popular full-frame EOS 5D Mk III, a ca...
54%
dxomark.com
Updated:
2015-07-03 01:11:28
In the lead up to Photokina 2012, Canon announced the new Canon EOS 6D full-frame entry-point model within days of Nikon publicizing their most-affordable full-frame camera to date, the 24-Mpix D600. While the EOS 6D boasted some attention grabbing featur...
54%
dxomark.com
Updated:
2015-07-05 01:10:42
In the first part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D, we've assessed a raft of primes from both the maker and third parties to see how well they perform on the camera. As well as highlighting the b...
34%
The-digital-picture.com
Updated:
2020-05-09 04:42:51
Buy Now ►Where you buy your gear matters. You expect to get what you ordered and you want to pay a low price for it. The retailers I recommend below are the ones I trust for my own purchases. Get your Canon RF 50mm f/1.2L USM Lens now from:Please share th...
0%
Brand Image Article code product Stock Price from
Canon EF 35mm 1.4L USM + LP1214 +EW7 Black Canon EF 35mm 1.4L USM + LP1214 +EW7 Black
(show image)
2512A003 EF 35mm 1.4L USM + LP1214 +EW7 0.00
(excl. VAT)
0 (incl. VAT)